EN
  • EN
  • DE

TK090N65Z,S1F

Part No TK090N65Z,S1F
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Souring
Description MOSFET 230W 1MHz TO-247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1469429-TK090N65Z,S1F
Manufacturer Toshiba Semiconductor and Storage
Package Tube
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 650V
Current - Continuous Drain (Id) @ 25°C 30A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 90 mOhm @ 15A, 10V
Vgs(th) (Max) @ Id 4V @ 1.27mA
Gate Charge (Qg) (Max) @ Vgs 47 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 2780 pF @ 300 V
Power Dissipation (Max) 230W (Tc)
Operating Temperature 150°C
Grade -
Mounting Type Through Hole
Supplier Device Package TO-247
Package / Case TO-247-3
Ultra Librarian 3D Model Ultra Librarian TK090N65Z,S1F CAD Model

Description

The TK090N65Z,S1F is a high-performance MOSFET from Toshiba, designed to cater to the demanding requirements of modern high-power electronic circuits. Operating at 230W with a capability to switch at frequencies up to 1MHz, this device is encapsulated in a TO-247 package, known for its high thermal efficiency and ability to handle significant levels of power. It is primarily used in applications requiring efficient power conversion and control, such as in power supplies, renewable energy systems, and motor drives. The MOSFET features a unique structure that provides low on-resistance and high speed switching capabilities, which greatly enhances the efficiency of power circuits by minimizing energy loss and heat generation. Its robust design and manufacturing process ensure high reliability and durability, making it an ideal choice for developing sustainable and efficient electronic systems.

You May Also Be Interested in

Abracon LLC
SMD Crystal, 4.9152 MHz, Tolerance 30.0 ppm, Stability 50.0 ppm
Need more? Email Us
Abracon LLC
CRYSTAL 24.0000MHZ 18PF SMD
Lowest to $0.3791
Abracon LLC
SMD Crystal, 16 MHz 30 PPM
Need more? Email Us
Intel
W580 Chipset
Need more? Email Us
Broadcom Limited
RF System on a Chip - SoC
Lowest to $46.5672
Samsung
MLCC - SMD/SMT 100pF+/-5% 100V C0G 0402
Lowest to $0.0109
Abracon LLC
Crystal, 4 MHz, Tolerance 30
Need more? Email Us
Intel
QM580 Chipset
Need more? Email Us
Abracon LLC
standard clock oscillato 64.0 MHZ CMOS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess