The TK100F04K3 is an N-channel power MOSFET from Toshiba Semiconductor and Storage. It is designed for high-efficiency power switching applications. This MOSFET utilizes advanced process technology to achieve low on-resistance and gate charge, contributing to reduced power losses and improved overall system efficiency.
Applications:
- Switching power supplies
- DC-DC converters
- Motor control circuits
- Solid-state relays
- Lighting control systems
Features:
- N-channel MOSFET
- Low drain-source on-resistance (RDS(on)): Reduces conduction losses, improving efficiency.
- High avalanche capability: Provides ruggedness and reliability in demanding applications.
- Low gate charge (Qg): Minimizes switching losses for higher efficiency at higher frequencies.
- Enhancement mode: Simplifies drive circuitry.
Benefits:
- Improved energy efficiency: Low RDS(on) and Qg minimize power losses, leading to lower energy consumption.
- High reliability: Robust design and high avalanche capability ensure reliable operation in harsh environments.
- Simplified design: Enhancement mode operation reduces the complexity of gate drive circuits.
- Compact size: Allows for smaller and more space-efficient designs.
- Reduced heat generation: Lower power losses translate to less heat dissipation, simplifying thermal management.
Additional Details:
The TK100F04K3 typically features a voltage rating of 40V and a continuous drain current (ID) rating suitable for medium-power applications. The specific RDS(on) value will vary depending on the gate-source voltage (VGS) and junction temperature. It is generally available in a surface-mount package, such as a TO-252 or similar, suitable for automated assembly. The gate threshold voltage (VGS(th)) is a crucial parameter for proper gate drive circuit design, ensuring the MOSFET switches on and off effectively. It's crucial to consult the official Toshiba datasheet for precise electrical characteristics, thermal resistance, and package dimensions to ensure correct application and optimal performance. This MOSFET is designed to operate across a wide temperature range, making it suitable for various environments. The fast switching speed helps to minimize switching losses in high-frequency applications. The device is RoHS compliant, ensuring it meets environmental regulations.