The TK100L60W is an N-channel power MOSFET manufactured by Toshiba Semiconductor and Storage. It's designed for efficient power switching applications, offering a combination of low on-resistance and fast switching speeds.
Applications:
- Power Factor Correction (PFC) circuits
- Uninterruptible Power Supplies (UPS)
- Inverter circuits
- AC-DC power supplies
- DC-DC converters
Features:
- N-channel MOSFET: A common configuration for power switching applications.
- Low Drain-Source On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
- Fast Switching Speed: Reduces switching losses at higher frequencies.
- High Avalanche Capability: Enhances robustness and reliability.
- Enhancement Mode: Simplifies gate drive requirements.
Benefits:
- High Efficiency: Low RDS(on) and fast switching speeds minimize overall power losses.
- Reliable Performance: High avalanche capability ensures reliable operation under stress.
- Simplified Design: Enhancement mode operation simplifies the gate drive circuit.
- Reduced Heat Generation: Lower power losses translate to less heat dissipation, improving thermal management.
- Compact and Efficient Power Switching: Enabling smaller and more efficient power supply designs.
Additional Details:
The TK100L60W typically has a drain-source voltage rating of 600V and a continuous drain current (ID) rating, suitable for moderately high-power applications. The specific RDS(on) value varies with the gate-source voltage (VGS) and junction temperature. It's usually available in a through-hole package, such as TO-220 or similar, for effective heat dissipation. Gate threshold voltage (VGS(th)) is a critical parameter for gate drive circuit design. Consult the official Toshiba datasheet for precise electrical characteristics, thermal resistance, and package dimensions. This MOSFET is designed to operate over a wide temperature range. The fast switching speed aids in reducing losses in high-frequency applications. The device also adheres to RoHS compliance standards.