EN
  • EN
  • DE

TK10A50D(Q)

Part No TK10A50D(Q)
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840309-TK10A50D(Q)
Ultra Librarian 3D Model Ultra Librarian TK10A50D(Q) CAD Model

Description

The TK10A50D(Q) is an N-channel power MOSFET manufactured by Toshiba Semiconductor and Storage, designed for high-efficiency power switching. Its key features include a low on-resistance and a fast switching speed, allowing for reduced power losses and improved performance in a variety of applications.

Applications:

  • Switching Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control
  • Lighting Control
  • Solid State Relays (SSR)

Features:

  • N-channel MOSFET: Enables efficient power switching.
  • Low Drain-Source On-Resistance (RDS(on)): Reduces conduction losses and improves efficiency.
  • Fast Switching Speed: Minimizes switching losses.
  • High Avalanche Capability: Offers robustness and reliability.
  • Enhancement Mode: Simplifies gate drive circuitry.

Benefits:

  • Improved Energy Efficiency: Low RDS(on) and fast switching contribute to lower energy consumption.
  • High Reliability: Designed to withstand harsh operating conditions.
  • Simplified Circuit Design: Enhancement mode simplifies gate drive requirements.
  • Reduced Heat Dissipation: Lower power losses mean less heat is generated.
  • Compact Design: Allows for smaller and more space-efficient designs.

Additional Details:

The TK10A50D(Q) generally features a drain-source voltage rating of 500V and a continuous drain current (ID) suitable for various power applications. The RDS(on) value will vary with the gate-source voltage (VGS) and operating temperature. It is typically available in a through-hole package (e.g., TO-220) for efficient heat dissipation. The gate threshold voltage (VGS(th)) is a critical parameter for designing gate drive circuits. Consult the official Toshiba datasheet for detailed electrical characteristics, thermal resistance, and package dimensions. The wide operating temperature range makes it suitable for various environments. Its fast switching speed is crucial for minimizing losses in high-frequency applications. This device is also RoHS compliant.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess