EN
  • EN
  • DE

TK12J60W,S1VQ(O

Part No TK12J60W,S1VQ(O
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1310+
Reference case TO-3P
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 735214-TK12J60W,S1VQ(O
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TK12J60W,S1VQ(O CAD Model

Description

The TK12J60W,S1VQ(O is a 600V, 12A N-channel power MOSFET from Toshiba Semiconductor and Storage. It's part of their DTMOSIV series, known for its low on-resistance and fast switching speed. The S1VQ(O designation likely refers to a specific packaging or production variant.

Applications:

  • Switch-Mode Power Supplies (SMPS): Used in AC-DC power supplies for various electronic devices, providing efficient power conversion.
  • Power Factor Correction (PFC): Improves power factor in electronic devices to reduce energy waste.
  • Uninterruptible Power Supplies (UPS): Provides backup power in case of power outages, ensuring continuous operation of critical equipment.
  • Motor Control: Drives and controls the speed of electric motors in various applications.
  • Lighting Ballasts: Used in electronic ballasts for fluorescent and LED lighting.

Features:

  • VDSS = 600V: High drain-source voltage rating for high-voltage applications.
  • ID = 12A: Continuous drain current rating of 12A.
  • RDS(on) = Low: Low drain-source on-resistance minimizes conduction losses and improves efficiency. Specific RDS(on) values can be found in the datasheet.
  • Fast Switching Speed: Allows for efficient operation at high frequencies.
  • Easy to Use: Simple gate drive requirements for easy implementation.
  • Pb-free: Compliant with environmental regulations, reducing the impact on the environment.

Benefits:

  • High Efficiency: Low on-resistance minimizes power losses, resulting in higher efficiency and reduced energy consumption.
  • Improved Reliability: High voltage and current ratings ensure robust and reliable operation.
  • Reduced Heat Dissipation: Lower on-resistance leads to less heat generation, simplifying thermal management.
  • Simplified Design: Fast switching speed reduces the need for complex gate drive circuitry.
  • Environmentally Friendly: Lead-free construction minimizes environmental impact.

Additional Details:

The TK12J60W,S1VQ(O typically comes in a TO-220 or similar through-hole package, which provides good thermal performance. The gate-source voltage (VGS) rating is typically ±30V. The device's thermal resistance values are crucial for thermal design and ensuring proper cooling. Proper gate drive techniques, including appropriate gate resistors, are important for achieving optimal switching performance and minimizing EMI. Always refer to the official Toshiba datasheet for the most accurate and up-to-date specifications, application recommendations, and package details.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess