EN
  • EN
  • DE

TK13A60D(STA4,X,M)

Part No TK13A60D(STA4,X,M)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description TK13A60D 1 2010-08-12 TOSHIBA Field Effect Transistor Silicon N Channel MOS Type (?-MOS VII) TK13A60D Switching...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 960210-TK13A60D(STA4,X,M)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TK13A60D(STA4,X,M) CAD Model

Description

The TK13A60D(STA4,X,M) is a silicon N-channel MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for switching power supplies and other high-voltage, high-current applications. The device features a low on-state resistance (RDS(on)) for improved efficiency and reduced heat generation.

Applications:

  • Switching power supplies
  • Motor control circuits
  • DC-DC converters
  • High-voltage inverters
  • Solid-state relays

Features:

  • N-channel MOSFET
  • VDSS = 600V
  • ID = 13A
  • Low on-state resistance (RDS(on))
  • Avalanche energy rated
  • Fast switching speed

Benefits:

  • High efficiency in switching applications
  • Reduced power losses and heat generation
  • Improved system reliability
  • Simplified thermal management
  • Suitable for high-frequency operation

Additional Details:

The TK13A60D(STA4,X,M) is typically available in a TO-220 or similar through-hole package. Key specifications include a drain-source voltage (VDSS) of 600V, a continuous drain current (ID) of 13A (at specific temperature and conditions), and a low RDS(on) which depends on the gate voltage. The gate threshold voltage (VGS(th)) is usually optimized for efficient driving. The fast switching speed minimizes switching losses. This MOSFET is well-suited for applications requiring high voltage and current handling capabilities.

The avalanche rating ensures ruggedness and reliability even in inductive load switching applications. The low gate charge contributes to high-speed switching performance. The package is designed for efficient heat dissipation. By reducing power losses, the TK13A60D(STA4,X,M) improves the overall efficiency and thermal performance of power electronic systems.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Toshiba Semiconductor and Storage
Lowest to $16.5541
Lucent
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5957 $50.6345
205+ $0.4888 $100.2040
320+ $0.4736 $151.5520
440+ $0.4583 $201.6520
565+ $0.4430 $250.2950
760+ $0.3972 $301.8720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,850 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess