EN
  • EN
  • DE

TK13A65U(STA4,X

Part No TK13A65U(STA4,X
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840337-TK13A65U(STA4,X
Ultra Librarian 3D Model Ultra Librarian TK13A65U(STA4,X CAD Model

Description

The TK13A65U is an N-channel MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for high-voltage, high-current power switching applications where efficiency and reliability are critical. The '(STA4,X' portion of the part number likely refers to specific manufacturing or testing variations which can be found detailed in the official datasheet.

Applications:

  • Power Factor Correction (PFC): Used in power supplies to improve power factor and reduce harmonic distortion.
  • Switching Mode Power Supplies (SMPS): Employed in a variety of power supply designs for electronic devices.
  • DC-DC Converters: Utilized for efficient DC voltage conversion.
  • LED Lighting: Used in LED driver circuits for controlling and dimming LEDs.
  • Renewable Energy Systems: Employed in solar inverters and other renewable energy applications.

Features:

  • High Voltage Rating: Designed for operation up to 650V.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • Fast Switching Speed: Enables efficient operation at high frequencies.
  • Avalanche Capability: Provides robustness against voltage transients and surges.
  • RoHS Compliant: Free from hazardous substances.

Benefits:

  • Improved Efficiency: Reduces power consumption and energy costs.
  • Enhanced Reliability: Provides robust performance and withstands voltage surges.
  • Reduced Heat Dissipation: Minimizes thermal stress on the device and surrounding components.
  • Smaller Footprint: Enables compact designs and space savings.
  • Simplified Design: Easier to integrate into various electronic systems.

Additional Details:

The TK13A65U typically features a continuous drain current rating of 13A. Its gate threshold voltage and total gate charge are important parameters for optimizing switching performance. This MOSFET is commonly available in a TO-220 or similar package for efficient heat dissipation. Always refer to the official Toshiba datasheet for detailed electrical specifications, thermal characteristics, and safe operating area information. Information regarding the significance of the '(STA4,X' suffix can only be verified via the datasheet.

You May Also Be Interested in

HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Advantech Corp
SWITCH SL set USA
Need more? Email Us
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0781 $53.9050
115+ $0.8846 $101.7290
180+ $0.8569 $154.2420
245+ $0.8293 $203.1785
315+ $0.8017 $252.5355
420+ $0.7187 $301.8540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,100 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess