EN
  • EN
  • DE

TK13A65U

Part No TK13A65U
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 13A TO-220SIS / Trans MOSFET N-CH Si 650V 13A 3-Pin(3+Tab) TO-220SIS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Toshiba Semiconductor and Storage
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 13A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 1mA
Max Gate Charge 17nC @ 10V
Max Input Capacitance 950pF @ 10V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 40W (Tc)
Maximum Rds On at Id,Vgs 380 mOhm @ 6.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220SIS
Dimension TO-220-3 Full Pack
Win Source Part Number 212863-TK13A65U
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TK13A65U
Introduction Date March 24, 2009
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian TK13A65U CAD Model

Description

The TK13A65U is a power MOSFET manufactured by Toshiba Semiconductor and Storage, designed for high-efficiency switching applications. It is built with advanced process technology to achieve low on-resistance and fast switching performance, making it suitable for a wide range of power electronics applications. The 'U' at the end of the part number may signify a specific package or performance variation.

Applications

  • Switching Mode Power Supplies (SMPS): Utilized as the main switching component in AC-DC power supplies for various electronic devices.
  • Power Factor Correction (PFC) Circuits: Improves power factor and reduces harmonic distortion in power supplies.
  • DC-DC Converters: Employed in DC-DC conversion circuits to regulate voltage levels in electronic systems.
  • Motor Control Circuits: Drives and controls electric motors in appliances and industrial equipment.
  • Inverter Applications: Used in inverters for converting DC power to AC power, such as in solar power systems and uninterruptible power supplies (UPS).

Features

  • Low On-Resistance (RDS(on)): Reduces conduction losses, resulting in higher efficiency and lower heat generation.
  • Fast Switching Speed: Minimizes switching losses, allowing for higher operating frequencies and smaller passive components.
  • High Avalanche Capability: Provides robustness against voltage spikes and transient events.
  • High Drain-Source Voltage (VDS): Suitable for applications requiring high voltage operation.
  • Low Gate Charge (Qg): Reduces gate drive requirements, simplifying drive circuitry and improving efficiency.
  • RoHS Compliant: Complies with environmental regulations, ensuring the absence of hazardous substances.

Benefits

  • Enhanced Efficiency: Low on-resistance and fast switching speed contribute to high overall efficiency, reducing power consumption.
  • Improved System Reliability: High avalanche capability protects against voltage transients, enhancing system robustness.
  • Compact Design: High switching frequency enables the use of smaller passive components, reducing the overall size of the power supply or converter.
  • Simplified Drive Circuitry: Low gate charge reduces the complexity and cost of the gate drive circuit.
  • Environmentally Friendly: RoHS compliance ensures that the product meets environmental standards.

Additional Details

The TK13A65U's key specifications include drain-source voltage (VDS), drain current (ID), on-resistance (RDS(on)), and gate charge (Qg). It is typically available in a through-hole or surface-mount package. Careful attention should be paid to thermal management to ensure that the MOSFET operates within its safe operating area. A heatsink may be required to dissipate heat and maintain a low junction temperature. This MOSFET offers a balance of performance and reliability, making it a suitable choice for various power electronic applications requiring efficient and robust switching.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7689 $53.8230
160+ $0.6309 $100.9440
250+ $0.6112 $152.8000
340+ $0.5915 $201.1100
440+ $0.5717 $251.5480
590+ $0.5126 $302.4340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess