EN
  • EN
  • DE

TK14A45DA

Part No TK14A45DA
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840338-TK14A45DA
Ultra Librarian 3D Model Ultra Librarian TK14A45DA CAD Model

Description

The TK14A45DA is a 450V N-channel power MOSFET from Toshiba Semiconductor and Storage. This MOSFET is designed for high-efficiency power switching applications, offering a good balance between on-resistance and gate charge. It is built with Toshiba's advanced process technology to achieve superior performance and reliability.

Applications:

  • Power Supplies: Used in AC-DC power supplies and DC-DC converters.
  • Motor Control: Suitable for various motor control applications.
  • Lighting: Employed in LED lighting systems and electronic ballasts.
  • Inverters: Used in solar inverters and UPS (Uninterruptible Power Supply) systems.

Features:

  • N-Channel MOSFET: Enhances switching speed and efficiency.
  • 450V Drain-Source Voltage: Suitable for high voltage applications.
  • Low On-Resistance (RDS(on)): Reduces power loss and improves efficiency.
  • High Avalanche Energy: Ensures robustness and reliability in demanding conditions.
  • Fast Switching Speed: Minimizes switching losses.

Benefits:

  • Improved Efficiency: Low on-resistance minimizes power dissipation, leading to higher efficiency.
  • Enhanced Reliability: High avalanche energy capability provides robust performance under stress.
  • Reduced System Size: High switching speed allows for smaller and lighter passive components.
  • Simplified Design: Easy to drive and implement in various power electronic circuits.
  • Thermal Stability: Excellent thermal characteristics ensure stable operation at high temperatures.

Additional Details:

The TK14A45DA features a drain-source voltage (VDSS) of 450V and a continuous drain current (ID) rating which varies depending on the specific package and operating conditions. Its low on-resistance (RDS(on)) is a key parameter that contributes to reducing conduction losses. This MOSFET is typically available in a through-hole package, allowing for easy mounting and heatsinking. It is designed to operate over a wide temperature range, making it suitable for various industrial and consumer applications. The gate threshold voltage (VGS(th)) is also an important parameter to consider when designing the gate drive circuitry. Detailed specifications can be found in the official Toshiba datasheet.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.5114 $73.5342
6+ $20.1120 $120.6720
9+ $19.4837 $175.3533
13+ $18.8554 $245.1202
16+ $18.2271 $291.6336
22+ $16.3409 $359.4998
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess