EN
  • EN
  • DE

TK150E10NE,S1Q(S

Part No TK150E10NE,S1Q(S
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099417-TK150E10NE,S1Q(S
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TK150E10NE,S1Q(S CAD Model

Description

The TK150E10NE,S1Q(S is an N-channel power MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Toshiba Semiconductor and Storage. Power MOSFETs are semiconductor devices widely used in electronic circuits for switching and amplification. N-channel MOSFETs conduct current when a positive voltage is applied to the gate terminal.

Applications:

  • Switching Power Supplies: Used as switching elements in DC-DC converters and AC-DC power supplies.
  • Motor Control: Employed for controlling the speed and torque of electric motors.
  • DC-AC Inverters: Utilized in inverters to convert DC power to AC power.
  • Lighting Control: Applied in lighting systems for dimming and switching LEDs or other light sources.
  • Battery Management Systems: Used for controlling charging and discharging of batteries.

Features:

  • N-Channel MOSFET: Offers efficient switching and amplification characteristics.
  • Low On-Resistance (RDS(on)): Minimizes power losses during conduction.
  • High Voltage Rating: Designed to withstand high voltage levels.
  • Fast Switching Speed: Enables rapid switching transitions.
  • Surface Mount Package: Suitable for automated assembly on printed circuit boards (PCBs).

Benefits:

  • High Efficiency: Low on-resistance minimizes power dissipation, resulting in higher efficiency.
  • Fast Switching: Enables high-frequency operation.
  • Compact Size: Surface mount package saves board space.
  • Improved Thermal Performance: Designed for efficient heat dissipation.
  • Enhanced Reliability: Offers stable performance and long-term reliability.

Additional Details:

The TK150E10NE,S1Q(S MOSFET is characterized by its low on-resistance (RDS(on)) and high voltage rating. Specific values for these parameters, as well as the gate charge, input capacitance, and output capacitance can be found in the manufacturer's datasheet. Thermal resistance values (junction-to-ambient and junction-to-case) are also listed, which are critical for thermal management during operation. Toshiba Semiconductor and Storage is a reputable manufacturer, and the TK150E10NE,S1Q(S MOSFET meets industry standards for performance and quality. Refer to the official datasheet from Toshiba Semiconductor and Storage for the most accurate and up-to-date technical specifications and application guidelines.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
STMicroelectronics
Need more? Email Us
Hewlett Packard
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,150 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess