EN
  • EN
  • DE

TK16J60W,S1VQ

Part No TK16J60W,S1VQ
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Description MOSFET N CH 600V 15.8A TO-3P(N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Packaging Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 600V
Current - Continuous Drain (Id) at 25°C 15.8A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 190mOhm at 7.9A, 10V
Vgs(th) (Maximum) at Id 3.7V at 790μA
Gate Charge (Qg) (Maximum) at Vgs 38nC at 10V
Maximum Vgs ±30V
Input Capacitance (Ciss) (Maximum) at Vds 1350pF at 300V
FET Feature Super Junction
Power Dissipation (Maximum) 130W (Tc)
Temperature Range - Operating 150°C
Mounting Style Through Hole
Supplier Device Package TO-3P(N)
Manufacturer Package TO-3P-3, SC-65-3
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812135-TK16J60W,S1VQ
Ultra Librarian 3D Model Ultra Librarian TK16J60W,S1VQ CAD Model

Description

The TK16J60W,S1VQ is a 600V N-channel Power MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for high-efficiency power switching applications and features low on-resistance and fast switching speeds.

Applications

  • Power supplies
  • Motor control
  • Lighting ballast
  • DC-DC converters
  • Inverters

Features

  • Voltage Rating: 600V
  • Drain Current: 16A
  • RDS(on): 0.36 Ohms (typical)
  • Low gate charge
  • Fast switching speed
  • Avalanche rated
  • RoHS compliant

Benefits

  • Efficient power switching
  • Reduces power losses
  • Simplifies thermal management
  • Increases system reliability
  • Complies with environmental standards

Additional Details

The TK16J60W,S1VQ Power MOSFET is designed with advanced technology to provide high performance and reliability. Its low on-resistance (RDS(on)) minimizes conduction losses, improving system efficiency. The low gate charge and fast switching speed reduce switching losses, further enhancing efficiency. The MOSFET is avalanche rated, providing robustness against voltage transients. It is available in a TO-220 package, which is easy to mount and provides good thermal performance. The TK16J60W,S1VQ is commonly used in switched-mode power supplies, motor control circuits, and other power switching applications. Detailed specifications, including voltage and current ratings, thermal resistance, and switching characteristics, can be found in the product datasheet.

You May Also Be Interested in

Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
STMicroelectronics
DISCRETE
Lowest to $27.8572
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6426 $63.2130
12+ $10.3731 $124.4772
18+ $10.0497 $180.8946
24+ $9.7251 $233.4024
31+ $9.4005 $291.4155
42+ $8.4280 $353.9760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess