EN
  • EN
  • DE

TK30J25D

Part No TK30J25D
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description Switching Voltage Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1267723-TK30J25D
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TK30J25D CAD Model

Description

The TK30J25D is a high-voltage N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Toshiba Semiconductor and Storage. This MOSFET is designed for high-efficiency power switching applications. It features a low on-resistance, which minimizes power losses during operation, and a high voltage rating, making it suitable for use in high-voltage power supplies and motor control circuits. The TK30J25D is built with advanced trench technology to enhance performance and reliability.

Applications

  • Switching Power Supplies: The TK30J25D is used in AC-DC and DC-DC switching power supplies for efficient power conversion.
  • Motor Control Circuits: It is employed in motor control applications for controlling the speed and torque of electric motors.
  • Inverters: The MOSFET is utilized in inverters to convert DC voltage to AC voltage.
  • Lighting Systems: The TK30J25D can be found in lighting systems for controlling the brightness and efficiency of lighting.
  • DC-DC Converters: It is implemented in DC-DC converters for voltage regulation and power management.

Features

  • N-Channel MOSFET: Offers efficient switching performance with low gate drive requirements.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • High Voltage Rating (VDS): Suitable for high-voltage applications.
  • Fast Switching Speed: Enables rapid switching transitions, reducing switching losses.
  • Trench Technology: Utilizes advanced trench technology for enhanced performance and reliability.

Benefits

  • High Efficiency: Low on-resistance and fast switching speed contribute to high efficiency.
  • Reduced Power Loss: Minimizes power dissipation, resulting in cooler operation.
  • Enhanced Reliability: Robust design and construction ensure reliable performance.
  • Simplified Thermal Management: Lower power dissipation reduces the need for extensive cooling.
  • Versatile Application: Suitable for a wide range of power switching applications.

Additional Details

The TK30J25D typically comes in a TO-220 or similar through-hole package, which provides good thermal conductivity. Proper gate drive circuitry is crucial for optimal performance, and designers should consider the gate charge and gate resistance when implementing this MOSFET. Heat sinking is essential for managing thermal dissipation, especially when operating at high power levels. The datasheet provides detailed electrical characteristics, including voltage and current ratings, on-resistance values, and thermal resistance, which are critical for designing reliable and efficient power electronic systems using the TK30J25D.

You May Also Be Interested in

Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5976 $60.7808
19+ $6.2347 $118.4593
29+ $6.0395 $175.1455
40+ $5.8443 $233.7720
52+ $5.6503 $293.8156
69+ $5.0658 $349.5402
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess