EN
  • EN
  • DE

TK35A65W5

Part No TK35A65W5
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Description Isc N-Channel MOSFET Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1448+
Reference case TO-220F
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 727802-TK35A65W5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TK35A65W5 CAD Model

Description

The TK35A65W5 is a 650V Super Junction N-Channel Power MOSFET from Toshiba Semiconductor and Storage. This MOSFET is designed for high-efficiency power switching applications, offering low on-resistance and fast switching speeds. The “Super Junction” technology enables a significant reduction in on-resistance and gate charge, leading to improved power efficiency and reduced switching losses. The TK35A65W5 is suitable for applications such as power supplies, motor drives, and inverters.

Applications

  • Power Supplies: Used in switch-mode power supplies (SMPS) for servers, telecommunication equipment, and industrial power systems.
  • Motor Drives: Employed in AC motor drives, servo drives, and variable frequency drives (VFDs).
  • Inverters: Utilized in solar inverters, uninterruptible power supplies (UPS), and welding inverters.
  • Lighting Systems: Found in electronic ballasts for lighting applications.
  • Renewable Energy Systems: Integrated into wind turbine converters and other renewable energy power systems.

Features

  • 650V Breakdown Voltage: Offers a high breakdown voltage for reliable operation in high-voltage applications.
  • Low On-Resistance: Features a low drain-source on-resistance (RDS(on)) for reduced power losses.
  • Fast Switching Speed: Enables high-speed switching operation for improved efficiency.
  • Super Junction Technology: Employs Super Junction technology for reduced on-resistance and gate charge.
  • Avalanche Capability: Designed with avalanche ruggedness for increased reliability.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directives.

Benefits

  • High Efficiency: Reduces power losses and improves overall system efficiency.
  • Reliable Operation: Designed for reliable operation in demanding applications.
  • Reduced Switching Losses: Minimizes switching losses due to fast switching speed and low gate charge.
  • Simplified Design: Enables simplified design and reduced component count.
  • Environmentally Friendly: Complies with RoHS directives.

Additional Details

The TK35A65W5 has a specific drain current rating, gate charge value, and thermal resistance. The device package is typically a TO-220 or similar package. Detailed specifications, including drain-source voltage, drain current, and RDS(on), are available in the product datasheet.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess