The TK4P55DA (also referenced as TK4P55D) is a silicon N-channel power MOSFET manufactured by Toshiba Semiconductor and Storage. Designed for efficient power switching, it's characterized by low on-resistance and fast switching capabilities.
Applications:
- Switching Power Supplies
- DC-DC Converters
- Motor Control Circuits
- Solid State Relays
Features:
- Low Drain-Source On-Resistance (RDS(on)): Minimizes conduction losses for improved efficiency.
- Fast Switching Speed: Enables efficient operation in high-frequency applications.
- Low Input Capacitance: Reduces gate drive requirements.
- Avalanche Rated: Provides robustness against voltage transients.
- RoHS Compliant: Adheres to environmental standards.
Benefits:
- Enhanced Efficiency: Reduces power consumption and heat generation.
- Improved Reliability: Offers stable performance in demanding applications.
- Simplified Design: Low gate charge simplifies drive circuit design.
- Reduced System Cost: Lower power losses and simplified drive circuitry can reduce overall system cost.
Additional Details:
Crucial specifications include drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID). The on-resistance (RDS(on)) is a key performance indicator. Gate charge (Qg) influences switching speed. Avalanche energy (EAS) reflects its ability to withstand inductive kickback. Thermal resistance (Rth) dictates its heat dissipation capability. For detailed electrical characteristics, thermal performance metrics, and safe operating area limits, refer to the Toshiba datasheet. The package type can vary; consult the datasheet for specific options, like through-hole or surface mount.