The TK4P55DA is an N-channel power MOSFET from Toshiba Semiconductor and Storage, designed for high-efficiency switching applications. This device features a low drain-source on-resistance (RDS(on)) and a high-speed switching performance, making it well-suited for applications such as DC-DC converters, motor drives, and power management circuits. Its robust design ensures reliable operation in demanding environments.
Applications:
- DC-DC Converters
- Motor Drives
- Power Management Circuits
- Load Switches
- High-Efficiency Power Supplies
Features:
- N-Channel MOSFET
- Low Drain-Source On-Resistance (RDS(on))
- High-Speed Switching
- Low Gate Charge
- Surface Mount Package
Benefits:
- Increased Efficiency: Low RDS(on) minimizes conduction losses, resulting in higher overall efficiency.
- Reduced Heat Dissipation: Lower power losses translate to less heat generation, simplifying thermal management.
- Improved Switching Performance: Fast switching speed reduces switching losses and enhances transient response.
- Simplified Drive Circuitry: Low gate charge reduces the drive requirements, simplifying the design of the gate drive circuit.
- Compact Design: Surface mount package allows for smaller and more densely populated circuit boards.
Specifications:
Typical specifications for the TK4P55DA include a drain-source voltage (VDSS) of 550V, a continuous drain current (ID) of 4A, and an RDS(on) of 1.8 Ohms (typical) at VGS = 10V. The gate charge (Qg) is optimized for fast switching performance. The device also features avalanche ruggedness. Refer to the official datasheet for precise values.
The TK4P55DA N-channel power MOSFET provides a combination of high voltage capability, low on-resistance, and fast switching, making it suitable for a wide range of power switching applications. Its robust design and reliable performance ensure consistent operation in demanding environments.