EN
  • EN
  • DE

TK70X04K3(T4LDNS,Q)

Part No TK70X04K3(T4LDNS,Q)
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 217548-TK70X04K3(T4LDNS,Q)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TK70X04K3(T4LDNS,Q) CAD Model

Description

The TK70X04K3(T4LDNS,Q) is an N-channel power MOSFET manufactured by Toshiba Semiconductor and Storage. This MOSFET is designed for efficient power switching applications, suitable for use in circuits where minimizing power loss and maximizing overall performance are crucial. The device is fabricated using Toshiba's advanced process technology to achieve a low on-resistance and optimized gate charge characteristics.

Applications:

  • DC-DC Converters: Used in voltage regulation and power conversion circuits for efficient operation.
  • Motor Control Systems: Incorporated in systems requiring precise control of electric motors, such as robotics and industrial automation.
  • Power Supplies: Utilized in power supply units for electronic devices to ensure stable and efficient power delivery.
  • Switching Regulators: Employed in switching regulators to efficiently control and regulate voltage levels.
  • Uninterruptible Power Supplies (UPS): Found in UPS systems to provide backup power in case of power outages.

Features:

  • N-Channel MOSFET: Facilitates efficient switching performance in power applications.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, enhancing overall efficiency.
  • Low Gate Charge (Qg): Reduces switching losses, leading to improved performance.
  • High Avalanche Energy (EAS): Provides robust performance under transient conditions.
  • Voltage Controlled: Enables simple control and easy implementation in various circuits.

Benefits:

  • High Efficiency: Low on-resistance and gate charge contribute to minimal power losses, resulting in higher efficiency.
  • Reliable Operation: Robust design and high avalanche energy ensure reliable performance under various operating conditions.
  • Compact Footprint: Small package size allows for integration into space-constrained applications.
  • Simplified Design: Voltage control simplifies circuit design and implementation.
  • Reduced Heat Dissipation: Lower power losses result in reduced heat generation, enhancing system reliability.

The TK70X04K3(T4LDNS,Q) is typically supplied in a surface-mount package, allowing for automated assembly and minimizing board space. Its key specifications include a drain-source voltage (VDS) rating suitable for various application voltages, a continuous drain current (ID) rating indicating its current-handling capability, and a gate-source voltage (VGS) rating defining the voltage range for optimal operation. Designers should refer to the device datasheet for detailed information on these and other performance characteristics to optimize circuit design.

You May Also Be Interested in

Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess