EN
  • EN
  • DE

TK72E12N1,S1X

Part No TK72E12N1,S1X
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N CH 120V 72A TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 11 Weeks
Features N-Channel 120 V 72A (Ta) 255W (Tc) Through Hole TO-220-3
Manufacturer Toshiba Semiconductor and Storage
Series U-MOSVIII-H
Package Tube
Operating Temperature Range 150°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220-3
Family Name TK72E12
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number TK72E12N1,S1X(S, TK72E12N1S1X
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936579-TK72E12N1,S1X
Ultra Librarian 3D Model Ultra Librarian TK72E12N1,S1X CAD Model

Description

The TK72E12N1,S1X is a high-performance N-channel power MOSFET from Toshiba Semiconductor and Storage, designed for a wide range of applications requiring efficient power switching. This MOSFET utilizes Toshiba's advanced trench gate structure, enabling low on-resistance and fast switching speeds.

Applications:

  • Switching Power Supplies: Used in power supplies for computers, servers, and other electronic devices to provide efficient voltage conversion.
  • DC-DC Converters: Employed in DC-DC converters to step up or step down voltage levels with minimal power loss.
  • Motor Control Circuits: Ideal for controlling the speed and direction of motors in various applications, including electric vehicles and industrial equipment.
  • Lighting Systems: Utilized in LED lighting systems to regulate current and voltage, ensuring stable and efficient operation.
  • Uninterruptible Power Supplies (UPS): Found in UPS systems to switch to battery power during power outages, providing a reliable backup power source.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power dissipation and heat generation, improving overall efficiency.
  • High Avalanche Capability: Provides robustness against voltage spikes and transient conditions.
  • Fast Switching Speed: Enables efficient operation in high-frequency switching applications.
  • Trench Gate Structure: Enhances device performance and reduces gate charge.
  • RoHS Compliant: Meets environmental standards for hazardous substance reduction.

Benefits:

  • Increased Energy Efficiency: Low on-resistance reduces power loss, resulting in higher energy efficiency and lower operating costs.
  • Improved System Reliability: High avalanche capability protects the device from voltage transients, enhancing system reliability.
  • Compact Design: Enables smaller and more compact power supply designs due to efficient power handling.
  • Enhanced Thermal Performance: Low on-resistance reduces heat generation, improving thermal management and extending device lifespan.
  • Simplified Circuit Design: Fast switching speed simplifies circuit design and reduces the need for external components.

Additional Details:

The TK72E12N1,S1X features a voltage rating of typically 120V and a continuous drain current of around 72A, making it suitable for medium to high power applications. The device is typically packaged in a TO-220 or similar through-hole package for ease of mounting and heat dissipation. Its gate threshold voltage is designed to work with standard gate drive voltages. It offers robust performance within a wide range of operating temperatures.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,620 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess