EN
  • EN
  • DE

TK80L60V

Part No TK80L60V
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840424-TK80L60V
Ultra Librarian 3D Model Ultra Librarian TK80L60V CAD Model

Description

The TK80L60V is an N-channel power MOSFET from Toshiba Semiconductor and Storage, designed for efficient power switching in various applications. Its key characteristic is a low on-resistance, which reduces power loss and improves overall efficiency. This MOSFET is built for reliability and performance in demanding environments.

Applications

  • DC-DC converters: Employed in DC-DC converters for voltage regulation and power conversion.
  • Motor control circuits: Used in motor control applications for efficient motor driving.
  • Power supplies: Integrated into power supplies for efficient power delivery to electronic devices.
  • Load switches: Utilized as load switches for controlling power to various loads.
  • Lighting systems: Applied in LED lighting systems for dimming and power management.

Features

  • Low on-resistance (RDS(on)): Minimizes conduction losses, increasing efficiency.
  • High drain current (ID): Capable of handling significant current levels.
  • High avalanche energy (EAS): Ensures robustness against voltage spikes and transient events.
  • Logic level gate drive: Enables direct drive from microcontrollers, simplifying circuitry.
  • Fast switching speed: Allows for efficient operation in high-frequency applications.
  • RoHS compliant: Complies with environmental standards, suitable for global use.

Benefits

  • Enhanced system efficiency: Reduced RDS(on) minimizes power dissipation, improving efficiency.
  • Reduced heat generation: Lower conduction losses result in less heat, simplifying thermal management.
  • Increased reliability: High avalanche energy provides protection against voltage transients.
  • Simplified design: Logic level gate drive simplifies the driving circuitry.
  • Compact size: Available in surface-mount packages for space-saving designs.

Additional Details

The TK80L60V typically features a drain-source voltage (VDSS) of 60V and a continuous drain current (ID) around 80A, contingent on the specific conditions and package. The gate-source voltage (VGSS) is typically rated at ±20V. The device is usually available in a TO-220 or similar package. The operating junction temperature typically ranges from -55°C to 175°C. This MOSFET is suitable for use in PWM circuits and other switching applications where efficiency and reliability are crucial.

You May Also Be Interested in

Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess