EN
  • EN
  • DE

TK8A60V(S4V,X)

Part No TK8A60V(S4V,X)
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 217582-TK8A60V(S4V,X)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TK8A60V(S4V,X) CAD Model

Description

The TK8A60V(S4V,X) is an N-channel power MOSFET manufactured by Toshiba Semiconductor and Storage. Designed for efficient power switching, it offers a combination of low on-resistance and fast switching speeds. This MOSFET is suitable for a variety of applications, including power supplies, motor control, and DC-DC converters.

Applications

  • Switching Power Supplies
  • DC-DC Converters
  • AC Adapters
  • Motor Control Circuits
  • Lighting Systems

Features

  • N-Channel MOSFET
  • Low Drain-Source On-Resistance (RDS(on))
  • High Drain Current (ID) Capability
  • Fast Switching Speed
  • Avalanche Energy Rated
  • Surface Mount Package (S4V)

Benefits

  • Improved Efficiency: Low RDS(on) minimizes conduction losses, increasing overall efficiency.
  • Reduced Heat Generation: Lower power dissipation results in less heat, simplifying thermal management.
  • Enhanced Reliability: The avalanche energy rating ensures robust operation under transient conditions.
  • Compact Design: The surface mount package allows for efficient board layout and smaller designs.
  • Simplified Circuit Design: Easy gate drive requirements contribute to simpler designs.

Additional Details

The TK8A60V(S4V,X) features a low gate charge, contributing to its fast switching performance and reduced switching losses. The S4V surface mount package provides good thermal performance and is suitable for automated assembly processes. The device's gate-source voltage (VGS) and drain-source voltage (VDS) are designed to ensure safe operation within specified limits. Its avalanche energy rating protects against voltage spikes and overloads, enhancing reliability. The low on-resistance helps minimize power losses in switching applications, further improving system efficiency. The TK8A60V(S4V,X)'s combination of characteristics makes it a suitable choice for applications where efficiency, reliability, and compact size are essential. The MOSFET is designed to meet the demands of modern power systems, contributing to energy efficiency and stable operation. Its performance characteristics make it a versatile solution for a range of power electronic applications, from power supplies to motor control systems.

You May Also Be Interested in

IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5456 $60.3648
19+ $6.1920 $117.6480
29+ $5.9979 $173.9391
40+ $5.8050 $232.2000
52+ $5.6110 $291.7720
69+ $5.0312 $347.1528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess