EN
  • EN
  • DE

TK9A20DA,S5X(J

Part No TK9A20DA,S5X(J
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Trans MOSFET N-CH Si 200V 8.5A 3-Pin(3+Tab) TO-220SIS Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 981345-TK9A20DA,S5X(J
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TK9A20DA,S5X(J CAD Model

Description

The TK9A20DA,S5X(J is a 200V, 9A N-channel power MOSFET from Toshiba Semiconductor and Storage. This MOSFET is designed for high-efficiency power switching applications. It features a low on-resistance, which minimizes power loss during switching. The TK9A20DA is available in a DPAK package for excellent thermal performance in a small form factor.

Applications:

  • Switching power supplies
  • Motor control
  • DC-DC converters
  • Solid State Relays (SSR)
  • LED Lighting

Features:

  • VDSS = 200V
  • ID = 9A
  • RDS(on) = Low on-resistance
  • Avalanche ruggedness
  • DPAK package
  • Fast switching speed

Benefits:

  • High efficiency due to low on-resistance
  • Reduced power loss and heat generation
  • Improved system reliability due to avalanche ruggedness
  • Compact design with DPAK package
  • Faster switching speed leads to better performance

Additional Details:

The TK9A20DA MOSFET is designed with advanced trench MOSFET technology to achieve low on-resistance and fast switching speeds. The DPAK package provides good thermal conductivity, allowing for efficient heat dissipation. The avalanche ruggedness ensures that the MOSFET can withstand transient voltage spikes without damage. The gate threshold voltage is optimized for easy driving. The TK9A20DA is suitable for applications requiring high efficiency and high reliability in a small footprint. The device's characteristics make it well-suited for use in power supplies, motor drives, and DC-DC converters. The part’s datasheet provides detailed information about its electrical characteristics, thermal performance, and application notes to help designers achieve optimal performance. The MOSFET contributes to energy-efficient systems by minimizing switching and conduction losses, especially in applications where board space is limited.

You May Also Be Interested in

Shindengen
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Kemet
Need more? Email Us
Agere Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess