EN
  • EN
  • DE

TLOH1100B

Part No TLOH1100B
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description Panel Circuit Indicator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 369973-TLOH1100B
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLOH1100B CAD Model

Description

The TLOH1100B is an optocoupler manufactured by Toshiba Semiconductor and Storage. An optocoupler, also known as an optoisolator, transfers electrical signals between two isolated circuits by using light. The TLOH1100B provides electrical isolation while allowing signals to pass through, making it ideal for applications where isolation is crucial for safety or signal integrity. The "B" suffix likely indicates a specific performance grade or feature variant.

Applications

      
  • Industrial Control Systems: Used to isolate control signals in industrial equipment, protecting sensitive circuitry from high voltages and noise.
  •   
  • Power Supplies: Provides isolation between the primary and secondary sides of power supplies, ensuring safety and preventing ground loops.
  •   
  • Medical Equipment: Ensures patient safety by isolating sensitive medical instruments from potentially hazardous voltages.
  •   
  • Data Communication: Used in communication interfaces to isolate data lines and prevent noise from interfering with signal transmission.
  •   
  • Motor Control: Isolates motor control circuits from the main control system, preventing damage from voltage spikes or noise.

Features

      
  • High Isolation Voltage: Provides a high level of electrical isolation between the input and output circuits.
  •   
  • CTR (Current Transfer Ratio): Offers a good current transfer ratio, ensuring efficient signal transfer.
  •   
  • Fast Switching Speed: Enables high-speed data transmission and control signal response.
  •   
  • Compact Package: Allows for easy integration into a variety of electronic devices.
  •   
  • Safety Certifications: Meets relevant safety standards, ensuring safe operation in various applications.

Benefits

      
  • Enhanced Safety: Protects personnel and equipment from electrical hazards.
  •   
  • Improved Signal Integrity: Prevents noise and interference from affecting signal transmission.
  •   
  • Reliable Performance: Ensures consistent and dependable operation.
  •   
  • Reduced Ground Loops: Eliminates ground loops, preventing noise and signal distortion.
  •   
  • Cost-Effective Solution: Provides a balance of performance and affordability.

Additional Details

The TLOH1100B typically consists of an LED and a phototransistor separated by an insulating layer. When current flows through the LED, it emits light, which activates the phototransistor, allowing current to flow in the output circuit.  Key specifications include the isolation voltage (typically several kV), the current transfer ratio (CTR), and the switching speed. The specific datasheet for the TLOH1100B should be consulted for detailed electrical characteristics, operating conditions, and safety certifications. Proper PCB layout and component placement are crucial for maintaining the isolation performance of the optocoupler.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $1.5860
Lite-On Inc.
Need more? Email Us
KEC
Need more? Email Us
Pulse
Need more? Email Us
Atmel
Need more? Email Us
Mini-Circuits
Lowest to $16.1718
Epson Electronics America Inc-Semiconductor Div
SURGE ARRESTER 2-electrode arrester
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4070 $63.3150
105+ $1.1545 $121.2225
155+ $1.1185 $173.3675
215+ $1.0824 $232.7160
280+ $1.0464 $292.9920
370+ $0.9381 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess