EN
  • EN
  • DE

TLOU1002

Part No TLOU1002
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 369976-TLOU1002
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLOU1002 CAD Model

Description

The TLOU1002 is an infrared emitting diode (IRED) manufactured by Toshiba Semiconductor and Storage. It is designed for applications requiring infrared light emission, such as remote controls, light barriers, and various sensing applications. This device provides a reliable and efficient source of infrared radiation, typically operating in the near-infrared spectrum.

Applications

  • Remote Controls: Widely used in remote control units for televisions, audio equipment, and other consumer electronics devices.
  • Light Barrier Systems: Incorporated into light barrier systems for object detection and security applications.
  • Optical Switches: Utilized as a component in optical switches and encoders for position and motion detection.
  • Infrared Data Transmission: Integrated into devices that transmit data via infrared light, such as short-range communication systems.
  • Optical Sensors: Employed in various sensor applications to detect the presence or absence of objects, as well as for proximity sensing.

Features

  • High Radiant Intensity: Delivers a strong and focused infrared light output, ensuring reliable signal transmission.
  • Fast Response Time: Offers quick switching speeds, enabling efficient data transmission and rapid sensor response.
  • Narrow Beam Angle: Provides a concentrated beam of infrared light, improving accuracy and reducing interference.
  • Compact Package: Facilitates easy integration into a variety of electronic devices, allowing for space-saving designs.
  • Robust Construction: Ensures reliable performance in diverse environmental conditions.

Benefits

  • Reliable Operation: Provides consistent and dependable infrared light emission, ensuring stable system performance.
  • Extended Service Life: Offers a long operational lifespan, reducing the need for frequent maintenance and replacements.
  • Enhanced Sensitivity: Improves the responsiveness and accuracy of optical sensors and communication systems.
  • Space-Efficient Design: Enables compact and streamlined device designs, allowing for miniaturization.
  • Cost-Effective Solution: Provides a balance of high performance and affordability.

Additional Details

The TLOU1002 emits light in the infrared spectrum, typically around 940 nm. It operates with a forward voltage of approximately 1.3V and a forward current of 50mA. It commonly comes in a through-hole package, which is easy to mount onto printed circuit boards (PCBs). The device's narrow beam angle is designed for focused IR transmission. Proper handling to avoid electrostatic discharge (ESD) is crucial for maintaining the performance and longevity of the device. Matching with compatible phototransistors or photodiodes can further optimize the system's sensitivity and efficiency.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Eon Silicon Solution
Lowest to $0.5454
AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2072 $66.2160
65+ $1.8110 $117.7150
100+ $1.7544 $175.4400
140+ $1.6979 $237.7060
180+ $1.6413 $295.4340
240+ $1.4715 $353.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess