EN
  • EN
  • DE

TLP170J

Part No TLP170J
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description Modem - Fax Cards, Modems in PC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1269695-TLP170J
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP170J CAD Model

Description

The TLP170J is a solid-state relay (SSR) manufactured by Toshiba Semiconductor and Storage. It's designed to provide electrical isolation between a low-voltage control circuit and a high-voltage load circuit. SSRs offer advantages over traditional electromechanical relays, including faster switching speeds, longer lifespan, and no moving parts.

Applications:

  • Industrial Control Systems: Switching AC and DC loads in industrial automation equipment.
  • Power Supplies: Controlling the flow of power in power supplies.
  • Heating, Ventilation, and Air Conditioning (HVAC) Systems: Switching loads in HVAC systems.
  • Lighting Control Systems: Controlling lighting circuits in commercial and residential buildings.
  • Motor Control: Controlling the speed and direction of electric motors.

Features:

  • Solid-State Construction: No moving parts, resulting in longer lifespan and higher reliability.
  • Optical Isolation: Provides electrical isolation between the control and load circuits.
  • Fast Switching Speed: Switches on and off much faster than electromechanical relays.
  • Low On-Resistance: Minimizes voltage drop across the relay when it's conducting.
  • Low Off-State Leakage Current: Minimizes current leakage when the relay is off.
  • High Isolation Voltage: Provides high voltage isolation between the control and load circuits.
  • Small Package: Available in a compact package size.

Benefits:

  • Longer Lifespan: Solid-state construction results in a significantly longer lifespan compared to electromechanical relays.
  • Higher Reliability: No moving parts eliminate mechanical wear and tear, resulting in higher reliability.
  • Faster Switching Speed: Faster switching speeds improve system performance.
  • Electrical Isolation: Provides electrical isolation between the control and load circuits, protecting sensitive control circuits from high-voltage transients.
  • Reduced Maintenance: No moving parts reduce the need for maintenance.
  • Simplified Design: Simplifies the design process and reduces component count.

Additional Details:

The TLP170J typically has an input control voltage range and a maximum load voltage and current rating. Consult the official Toshiba datasheet for complete specifications, including the isolation voltage, on-resistance, and switching times. It's crucial to select an SSR with appropriate voltage and current ratings for the specific application. Toshiba Semiconductor and Storage is a leading manufacturer of solid-state relays and other semiconductor devices.

You May Also Be Interested in

Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9185 $67.1475
75+ $1.5743 $118.0725
115+ $1.5246 $175.3290
160+ $1.4761 $236.1760
205+ $1.4264 $292.4120
275+ $1.2786 $351.6150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess