EN
  • EN
  • DE

TLP172GM(TPRE(O

Part No TLP172GM(TPRE(O
Manufacturer Toshiba Semiconductor and Storage
Description Optocoupler Gate Driver, 1-CH/3.75KV/SMD Rohs Compliant: Yes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1111595-TLP172GM(TPRE(O
Categories Custom Parts
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP172GM(TPRE(O CAD Model

Description

The TLP172GM(TPRE(O is a solid-state relay (SSR) manufactured by Toshiba Semiconductor and Storage. Solid-state relays use semiconductor devices to switch AC or DC loads, offering advantages over electromechanical relays such as faster switching speeds, longer lifespan, and no moving parts. The 'TLP' prefix indicates it's a Toshiba Light-triggered Photorelay, '172GM' is the specific model number denoting performance characteristics, and the '(TPRE(O' suffix likely denotes specific packaging or testing options. These SSRs are often used to isolate control circuits from high-voltage loads.

Applications:

  • Industrial Automation: Used in programmable logic controllers (PLCs) and other industrial control systems.
  • Security Systems: Employed in alarm systems and access control systems.
  • Lighting Control: Integrated into lighting control systems for dimming and switching applications.
  • Heating, Ventilation, and Air Conditioning (HVAC): Utilized in HVAC systems for controlling motors and other loads.
  • Medical Equipment: Incorporated into medical devices for safe and reliable switching of electrical circuits.

Features:

  • Solid-State Design: Offers faster switching speeds and longer lifespan compared to electromechanical relays.
  • Optical Isolation: Provides high isolation between the control circuit and the load circuit.
  • Low On-Resistance: Minimizes power dissipation and heat generation.
  • High Load Voltage: Supports high load voltages for controlling various types of loads.
  • Low Input Current: Requires low input current for activation.
  • Compact Package: Available in compact packages for space-saving designs.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards for hazardous substance restrictions.

Benefits:

  • Improved Reliability: Solid-state design enhances reliability and reduces maintenance requirements.
  • Enhanced Safety: Optical isolation provides high safety by isolating the control circuit from high-voltage loads.
  • Faster Switching: Offers faster switching speeds compared to electromechanical relays.
  • Reduced Power Consumption: Low on-resistance and low input current minimize power consumption.
  • Long Lifespan: Solid-state design provides a long lifespan, reducing replacement costs.

Additional Details:

The TLP172GM(TPRE(O solid-state relay typically has an input voltage range of 3V to 5V and a load voltage range of hundreds of volts (e.g., 400V or 600V). The load current rating is typically in the range of hundreds of milliamperes (mA) to a few amperes (A). The on-resistance is typically very low (e.g., a few ohms or less). The isolation voltage is typically several kilovolts (kV). The datasheet will provide detailed information on the input-output characteristics, switching times, and thermal resistance. It's crucial to consult the Toshiba datasheet for specific electrical characteristics, pin assignments, and recommended operating conditions to ensure proper implementation in your application. It's also important to consider the heat dissipation requirements, especially when switching high currents, and to use appropriate heat sinking if necessary. The type of load being switched (resistive, inductive, capacitive) will also affect the relay's performance and lifespan.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess