EN
  • EN
  • DE

TLP180(GB-TPL,F)

Part No TLP180(GB-TPL,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218025-TLP180(GB-TPL,F)
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP180(GB-TPL,F) CAD Model

Description

The TLP180(GB-TPL,F) is a photorelay from Toshiba Semiconductor and Storage, part of their TLP180 series. This device is designed for applications requiring galvanic isolation and efficient switching. It incorporates a GaAlAs infrared light-emitting diode (LED) optically coupled to a MOSFET. This configuration allows the control of the output circuit without a direct electrical connection, providing high isolation voltage and noise immunity.

Applications

  • Industrial Automation: Used for isolating control signals in PLCs (Programmable Logic Controllers) and other automation equipment.
  • Power Supplies: Provides isolation between primary and secondary circuits in power supplies.
  • Test and Measurement: Employed in measurement instruments to isolate sensitive circuitry and prevent ground loops.
  • Medical Equipment: Ensures patient safety by providing isolation in medical devices.
  • Solid State Relays (SSRs): Acts as a solid-state relay for switching AC or DC loads, offering longer life and faster switching than electromechanical relays.

Features

  • High Isolation Voltage: Offers a high isolation voltage rating to ensure safe operation in high-voltage environments.
  • Low On-Resistance: Features a low on-resistance to minimize voltage drop and power dissipation across the relay.
  • Fast Switching Speed: Provides fast turn-on and turn-off times, making it suitable for high-frequency switching applications.
  • Surface Mount Package: Available in a small surface-mount package, saving board space and enabling automated assembly.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.

Benefits

  • Enhanced Safety: Provides electrical isolation, enhancing safety for users and equipment in high-voltage applications.
  • Reduced Power Consumption: Consumes minimal power, contributing to energy efficiency in the system.
  • Increased System Reliability: Offers a long lifespan and high reliability, reducing maintenance costs.
  • Simplified Design: Simplifies circuit design with its easy-to-use interface and compact form factor.
  • Improved Performance: Delivers fast and precise switching, improving overall system performance.

The TLP180(GB-TPL,F) is designed for surface mounting, facilitating automated assembly processes. Its robust design and high-performance characteristics make it well-suited for demanding applications where isolation, reliability, and speed are critical factors.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TR COUPLER; SO4; AECQ; ROHS; T&R
Lowest to $3.8507
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 4-SMD / Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 4-SMD / Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Lowest to $0.1034
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us
Broadcom Limited
OPTOISO 5KV TRANS W/BASE 6DIP
Lowest to $0.3001
CEL
OPTOISOLATOR 5KV TRANS 4SMD / Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Need more? Email Us
Sharp Microelectronics
PHOTOCOUPLER / Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
Lowest to $0.0659
Isocom Components 2004 LTD
Lowest to $0.3315
Rochester Electronics
TRANSISTOR OUTPUT OPTOCOUPLER, 1
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0478 $52.3900
120+ $0.8598 $103.1760
185+ $0.8329 $154.0865
250+ $0.8060 $201.5000
325+ $0.7792 $253.2400
430+ $0.6986 $300.3980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 137,903 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess