EN
  • EN
  • DE

TLP181BL-TLP,F

Part No TLP181BL-TLP,F
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218042-TLP181BL-TLP,F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP181BL-TLP,F CAD Model

Description

The TLP181BL-TLP,F is a photocoupler manufactured by Toshiba Semiconductor and Storage. It features a gallium arsenide infrared emitting diode optically coupled to a phototransistor. This arrangement provides electrical isolation between the input and output circuits, making it suitable for a variety of applications that require signal isolation, noise immunity, and safety.

Applications

  • Programmable Logic Controllers (PLCs): For isolated input/output modules.
  • Inverters: Inverter control and feedback isolation.
  • Switched-Mode Power Supplies (SMPS): Isolation between primary and secondary circuits.
  • Industrial Automation: Isolation of control signals in automated systems.
  • Measurement Equipment: Isolation of measurement circuits for safety and accuracy.

Features

  • High Isolation Voltage: Offers high voltage isolation (typically 3750 Vrms).
  • Transistor Output: Utilizes a phototransistor for interfacing with digital logic.
  • Compact Package: Small outline package for space-saving designs.
  • High Current Transfer Ratio (CTR): Provides efficient signal transfer.
  • Wide Operating Temperature Range: Suitable for industrial environments.

Benefits

  • Enhanced Safety: Provides a safety barrier in high-voltage applications.
  • Noise Reduction: Reduces electrical noise and ground loop interference.
  • Simplified Circuit Design: Facilitates the design of isolated circuits.
  • Reliable Performance: Toshiba's manufacturing ensures reliability.
  • Space Efficiency: Compact design is ideal for high-density boards.

Additional Details

The TLP181BL-TLP,F, like other TLP181 variants, has a specific Current Transfer Ratio (CTR) range, denoted by the 'B'. The 'L' likely refers to a specific lead forming or coplanarity specification, while '-TLP,F' likely specifies the tape and reel packaging for automated assembly. This device utilizes a transistor output and is therefore suited to DC circuits. The isolation voltage is a key factor for safety in high-voltage environments. Always refer to the Toshiba datasheet for complete electrical characteristics, application notes, and recommended operating conditions. When choosing the TLP181BL-TLP,F, consider the CTR, input forward current, output voltage, and isolation voltage requirements of your specific application. The packaging details are also important for automated manufacturing processes. Always consult the official Toshiba documentation for the most accurate and current information.

You May Also Be Interested in

Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 3.75KV 2CH TRANS 8SOIC
Lowest to $12.1530
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Need more? Email Us
Vishay
OPTOISO 5KV TRANS W/BASE 6SOP
Lowest to $0.2745
Broadcom Limited
OPTOISO 3.75KV 2CH DARLNG 8-SO
Lowest to $8.2491
Broadcom Limited
OPTOISO 3.75KV TRANS 4MINIFLAT
Lowest to $0.2672
Toshiba Semiconductor and Storage
OPTOISOLATOR 2.5KV TRANS 4-SOP
Lowest to $2.8677
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Lowest to $1.1381
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD
Lowest to $0.4701
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
Lowest to $0.6537

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess