EN
  • EN
  • DE

TLP188(GB-TPL,E(T

Part No TLP188(GB-TPL,E(T
Manufacturer Toshiba Semiconductor and Storage
Description Photo transistors Optically Coupled To Gallium Arsenide Infrared Emitting Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1107061-TLP188(GB-TPL,E(T
Categories Custom Parts
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP188(GB-TPL,E(T CAD Model

Description

The TLP188(GB-TPL,E(T is a high-speed photocoupler manufactured by Toshiba Semiconductor and Storage. It provides galvanic isolation between input and output circuits while enabling fast signal transmission. The isolation is achieved using an infrared LED and a photodiode, preventing direct electrical connection and protecting sensitive circuits from high voltages and noise.

Applications:

  • High-speed digital interfaces
  • Programmable Logic Controllers (PLCs)
  • Inverter control circuits
  • Data transmission systems
  • Isolated gate drivers

Features:

  • High-speed data transmission
  • High isolation voltage
  • Compact SO6 package
  • Low input current
  • High common-mode transient immunity
  • RoHS compliant

Benefits:

  • Electrical isolation between circuits
  • Noise immunity
  • Protection of sensitive components
  • Fast signal transmission
  • Improved system safety

Additional Details:

The TLP188 from Toshiba provides a robust and reliable solution for isolating circuits in high-speed applications. The high isolation voltage ensures protection from potentially damaging voltage spikes. The fast switching speeds make it suitable for transmitting digital signals with minimal delay. Photocouplers like the TLP188 are widely used in industrial automation, power electronics, and communication systems where isolation and high-speed performance are critical. The (GB-TPL,E(T portion of the part number likely represents specific packaging options and electrical characteristics; referring to the datasheet is critical for detailed specifications.

High common-mode transient immunity (CMTI) is an important characteristic of the TLP188. CMTI indicates the ability of the photocoupler to reject unwanted signals caused by rapid changes in voltage on the isolated side, ensuring reliable signal transmission even in noisy environments.

For detailed technical specifications, including isolation voltage, data transfer rate, forward current, supply voltage, and operating temperature range, please consult the official datasheet from Toshiba Semiconductor and Storage.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6387 $60.6765
225+ $0.5244 $117.9900
345+ $0.5082 $175.3290
470+ $0.4920 $231.2400
610+ $0.4759 $290.2990
815+ $0.4262 $347.3530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,090 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess