EN
  • EN
  • DE

TLP188GB

Part No TLP188GB
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SOP4
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 720835-TLP188GB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP188GB CAD Model

Description

The TLP188GB is a high-speed GaAlAs infrared LED coupled with a phototransistor in a small SO6 package manufactured by Toshiba Semiconductor and Storage. It's designed for high-density mounting and offers reinforced insulation for enhanced safety. This optocoupler provides reliable electrical isolation between input and output circuits.

Applications

  • Programmable Logic Controllers (PLCs): Used for isolating input/output signals in industrial automation systems.
  • Inverters: Implemented in inverters for solar power generation and motor control applications.
  • Switching Power Supplies: Provides isolation in SMPS circuits to protect sensitive control circuitry.
  • Factory Automation Equipment: Integrated into various factory automation systems for reliable signal transmission.
  • Measuring Instruments: Used in test and measurement equipment to isolate measurement circuits.

Features

  • High Isolation Voltage: Provides a high isolation voltage rating, typically 5000 Vrms (min).
  • Small Outline Package (SO6): Compact package design for high-density mounting on PCBs.
  • High-Speed Switching: Offers fast switching speeds for efficient data transmission.
  • Reinforced Insulation: Ensures a high level of safety and reliability through reinforced insulation.
  • Pb-Free Construction: Compliant with RoHS directives for environmentally friendly manufacturing.

Benefits

  • Enhanced Safety: Isolates circuits and prevents the flow of hazardous voltages.
  • Improved Reliability: Protects sensitive components from voltage spikes and electrical noise.
  • Reduced Board Space: The compact SO6 package allows for efficient PCB design.
  • High Performance: Fast switching speeds enable quick and accurate signal transfer.
  • Compliance: Meets international safety standards and environmental regulations.

Additional Details

The TLP188GB operates with a typical forward current (IF) of 5 mA and a collector-emitter voltage (VCEO) that can reach up to 80V. Its CTR (Current Transfer Ratio) is specified within a certain range depending on the specific grade. The operating temperature ranges from -55°C to 110°C. The device is commonly used in applications requiring high-density mounting and reliable isolation. Due to its construction, it is suitable for applications where safety isolation is critical. Consult the datasheet for specific CTR values, tolerances, and other performance parameters for the particular grade of TLP188GB being used.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,200 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess