EN
  • EN
  • DE

TLP222A-2(TP1,F)

Part No TLP222A-2(TP1,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840513-TLP222A-2(TP1,F)
Ultra Librarian 3D Model Ultra Librarian TLP222A-2(TP1,F) CAD Model

Description

The TLP222A-2(TP1,F) is a solid-state relay (SSR) from Toshiba Semiconductor and Storage. It integrates an infrared emitting diode (IRED) and a phototriac in a compact package, providing electrical isolation and enabling AC load control. This SSR is designed for a variety of applications where reliable switching and isolation are required.

Applications

  • Industrial Control Systems: Used for switching AC loads in industrial automation.
  • Heating and Cooling Systems: Controls heating elements, fans, and compressors.
  • Lighting Control: Enables remote and isolated control of lighting circuits.
  • Security Systems: Provides isolated switching for alarm circuits and other security devices.
  • Motor Control: Controls small AC motors with electrical isolation.

Features

  • High Isolation Voltage: Provides high isolation between the control circuit and the load circuit.
  • Zero-Cross Switching: Reduces electromagnetic interference (EMI) by switching at the zero-crossing point of the AC waveform.
  • Compact Package: Allows for high-density mounting on circuit boards.
  • Low On-State Voltage Drop: Minimizes power dissipation and heat generation.
  • High Surge Current Capability: Withstands transient current surges without damage.

Benefits

  • Enhanced Safety: High isolation voltage ensures safe operation by preventing electrical shock.
  • Reduced EMI: Zero-cross switching minimizes electromagnetic interference, improving system performance.
  • Reliable Switching: Solid-state design provides reliable and long-lasting switching performance.
  • Space Saving: Compact package saves valuable board space in densely populated circuits.
  • Energy Efficient: Low on-state voltage drop reduces power consumption and heat generation.

The TLP222A-2 series is commonly used in applications requiring robust and reliable AC load switching. Specifications include isolation voltage, on-state current, and surge current capabilities. The zero-cross function is particularly beneficial in reducing electrical noise. Its compact size allows for easy integration into various industrial and commercial systems. Toshiba's commitment to quality ensures the SSR provides stable and consistent performance over its operational life. This component is designed for ease of use and long-term reliability in demanding environments.

You May Also Be Interested in

Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4350 $57.9150
22+ $5.2801 $116.1622
34+ $5.1150 $173.9100
47+ $4.9500 $232.6500
61+ $4.7851 $291.8911
81+ $4.2901 $347.4981
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess