EN
  • EN
  • DE

TLP228G

Part No TLP228G
Manufacturer Toshiba Semiconductor and Storage
Catalog Solid State Relays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays
Family Solid State Relays
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218089-TLP228G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP228G CAD Model

Description

The TLP228G is a small outline photorelay from Toshiba Semiconductor and Storage. It integrates a GaAs infrared emitting diode (IRED) and a phototransistor in a 4-pin SO4 package. This photorelay is designed for applications requiring electrical isolation between the control circuit and the load circuit.

Applications

  • Factory Automation: Used in programmable logic controllers (PLCs) and other automated systems for switching signals and controlling actuators.
  • Measurement Equipment: Incorporated into test and measurement devices for signal isolation and switching.
  • Telecommunications: Found in telecommunication equipment for signal routing and isolation.
  • Security Systems: Used in security systems for isolating control signals and switching power to various components.
  • Office Automation: Employed in office equipment such as copiers and printers for control and isolation purposes.

Features

  • Small Outline Package: SO4 package saves board space.
  • High Isolation Voltage: Offers high electrical isolation between input and output.
  • Low On-Resistance: Provides low resistance when the relay is in the on state, minimizing voltage drop and power dissipation.
  • High Switching Speed: Enables fast switching of signals.
  • AC/DC Operation: Capable of switching both AC and DC signals.

Benefits

  • Space Saving: The small SO4 package allows for high-density mounting, saving valuable board space.
  • Electrical Isolation: Provides a high level of electrical isolation, protecting control circuits from high voltage surges and noise.
  • Reliable Switching: Offers reliable and consistent switching performance, ensuring long-term operation.
  • Reduced Power Consumption: Low on-resistance minimizes power dissipation, improving energy efficiency.
  • Versatile Applications: Suitable for a wide range of applications due to its AC/DC operation and high switching speed.

The TLP228G's key specifications include a high isolation voltage (typically 3750 Vrms), low on-resistance, and a wide operating temperature range. This photorelay is designed to meet the stringent requirements of industrial and commercial applications, providing a reliable and efficient solution for signal isolation and switching. Its compact size and robust performance make it an ideal choice for various electronic systems where isolation is critical.

You May Also Be Interested in

Omron
SOLID STATE RELAY
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 100-240V
Need more? Email Us
Omron
SSR RELAY SPST-NO 3A 3-125V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 100-240V
Need more? Email Us
Omron
SSR RELAY SPST-NO 75A 19-264V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 3A 12-140V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 100-240V
Need more? Email Us
Omron
SSR RELAY SPST-NO 1A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 25A 75-264V
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8261 $63.9135
80+ $1.4992 $119.9360
120+ $1.4518 $174.2160
165+ $1.4056 $231.9240
215+ $1.3583 $292.0345
285+ $1.2174 $346.9590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess