EN
  • EN
  • DE

TLP280-1GR

Part No TLP280-1GR
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1099905-TLP280-1GR
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP280-1GR CAD Model

Description

The TLP280-1GR is a general-purpose photocoupler from Toshiba Semiconductor and Storage. It consists of a gallium arsenide infrared light-emitting diode (LED) optically coupled to a silicon phototransistor. This arrangement provides electrical isolation between the input and output circuits, making it suitable for a wide range of applications where safety and noise immunity are important.

Applications

  • Programmable Logic Controllers (PLCs): Input/output isolation in PLC systems.
  • Microcomputer Interfaces: Isolation between microcontrollers and external devices.
  • Switching Power Supplies: Feedback and control signal isolation in power supplies.
  • General Purpose Isolation: Isolating low voltage circuits from high voltage circuits.
  • Industrial Control Equipment: Protecting control circuitry from voltage transients and noise in industrial environments.

Features

  • High Isolation Voltage: Provides electrical isolation between input and output.
  • Compact Package: DIP-4 package for easy board mounting.
  • Good Current Transfer Ratio (CTR): Ensures efficient signal transfer.
  • Low Input Current: Reduces power consumption.
  • Wide Operating Temperature Range: Allows for operation in various environments.

Benefits

  • Enhanced System Safety: Provides electrical isolation, protecting sensitive circuits from high voltages and transients.
  • Improved Noise Immunity: Reduces the effects of electrical noise on signal transmission.
  • Simplified Circuit Design: Easy to implement in various circuits.
  • Cost-Effective Solution: Provides reliable isolation at a reasonable price.
  • Increased System Reliability: Robust design ensures stable performance.

Additional Details

The TLP280-1GR typically comes in a DIP-4 package. The '1GR' likely refers to specific electrical characteristics or packaging variations. Detailed specifications, including current transfer ratio, isolation voltage, and operating temperature range, can be found in the Toshiba datasheet. The device is suitable for through-hole mounting. The phototransistor output provides a linear response to the input current, allowing for analog signal transfer as well as digital. Consult the datasheet for recommended operating conditions and application circuits.

You May Also Be Interested in

Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess