EN
  • EN
  • DE

TLP281(GRL-TP,F,T)

Part No TLP281(GRL-TP,F,T)
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1010+
Reference case SOP-4
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 735287-TLP281(GRL-TP,F,T)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP281(GRL-TP,F,T) CAD Model

Description

The TLP281(GRL-TP,F,T) is a four-channel phototransistor optocoupler manufactured by Toshiba Semiconductor and Storage. This device provides electrical isolation between input and output circuits, enabling safe and reliable signal transmission in various applications.

Applications

  • Programmable Logic Controllers (PLCs): Used in PLCs for isolating input and output signals, protecting the controller from voltage spikes and noise.
  • Microprocessor Input/Output Isolation: Employed to isolate microprocessor I/O ports from external devices, preventing damage to the microprocessor.
  • Noise Suppression in Switching Power Supplies: Utilized to suppress noise in switching power supplies, improving the stability and reliability of the power supply.
  • Signal Transmission between Circuits of Different Potentials: Facilitates signal transmission between circuits operating at different voltage levels, ensuring safety and preventing ground loops.
  • General Purpose Isolation: Used for general-purpose electrical isolation in various electronic devices and systems.

Features

  • Four Channels in One Package: Provides four independent isolation channels in a single package, saving board space and reducing component count.
  • High Isolation Voltage: Offers high isolation voltage between input and output, ensuring safety and preventing electrical interference.
  • Compact Package: Available in a compact package for easy integration into space-constrained applications.
  • Current Transfer Ratio (CTR): Provides a specified current transfer ratio, allowing for predictable signal transmission.
  • RoHS Compliant: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits

  • Electrical Isolation: Provides electrical isolation between input and output circuits, protecting sensitive electronic components from damage.
  • Noise Immunity: Improves noise immunity by isolating circuits and preventing ground loops.
  • Enhanced Safety: Enhances safety by isolating circuits operating at different voltage levels.
  • Simplified Circuit Design: Reduces component count and simplifies circuit design with four channels in one package.
  • Environmentally Friendly: Compliant with RoHS standards, minimizing environmental impact.

Additional Details

The TLP281(GRL-TP,F,T) consists of an LED on the input side and a phototransistor on the output side. The CTR (Current Transfer Ratio), isolation voltage, and operating temperature range are important parameters to consider for specific applications. Detailed electrical characteristics and package dimensions can be found in the Toshiba Semiconductor and Storage datasheet for this part number.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess