EN
  • EN
  • DE

TLP290(V4GRTP,SE(T

Part No TLP290(V4GRTP,SE(T
Manufacturer Toshiba Semiconductor and Storage
Description Photo transistors Optically Coupled To Gallium Arsenide Infrared Emitting Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1145510-TLP290(V4GRTP,SE(T
Categories Custom Parts
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP290(V4GRTP,SE(T CAD Model

Description

The TLP290 is a small outline photocoupler from Toshiba Semiconductor and Storage. This device consists of a gallium arsenide infrared emitting diode optically coupled to a silicon phototransistor. It's designed for electrical isolation between input and output circuits, providing a safe and reliable interface for signal transmission. The TLP290 is commonly used in a variety of applications to protect sensitive circuits from high voltages and noise.

Applications

  • Programmable Logic Controllers (PLCs)
  • Factory Automation Equipment
  • Office Automation Equipment
  • Measuring Instruments
  • Power Supplies

Features

  • Compact Small Outline Package
  • High Isolation Voltage
  • High Collector-Emitter Voltage
  • Low Input Current
  • Pb-Free and RoHS Compliant

Benefits

  • Electrical Isolation
  • Noise Reduction
  • Prevents Ground Loops
  • Compact Design
  • Improved System Reliability
  • Enhanced Safety

Specifications

The TLP290 typically offers a high isolation voltage (e.g., 3750Vrms or higher, refer to the datasheet for the specific value) between the input and output circuits. The collector-emitter voltage is also relatively high, providing adequate headroom for various applications. The forward current of the input diode is typically low, allowing for efficient operation. The current transfer ratio (CTR) is an important parameter, indicating the efficiency of signal transfer. The precise values for these parameters are best confirmed by reviewing the product datasheet. It's housed in a small outline package (e.g., SO4) for space saving in circuit board designs.

In summary, the Toshiba TLP290 photocoupler provides reliable electrical isolation and signal transfer in a compact package. Its high isolation voltage, low input current, and other features make it suitable for a wide range of industrial and commercial applications where safety and noise immunity are critical.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess