EN
  • EN
  • DE

TLP291GR(GR-TP.SE

Part No TLP291GR(GR-TP.SE
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840550-TLP291GR(GR-TP.SE
Ultra Librarian 3D Model Ultra Librarian TLP291GR(GR-TP.SE CAD Model

Description

The TLP291GR(GR-TP.SE) is a four-pin photocoupler from Toshiba Semiconductor and Storage, consisting of an infrared emitting diode (IRED) optically coupled to a phototransistor. It provides electrical isolation between input and output circuits. The GR likely refers to a higher gain or a specific CTR range. The (GR-TP.SE) likely denotes specific tape and reel packaging and sorting options.

Applications

  • Programmable Logic Controllers (PLCs)
  • Factory automation equipment
  • Measuring instruments
  • Telecommunication equipment
  • Office automation equipment

Features

  • High Isolation Voltage: Typically 3750 Vrms
  • Compact Package: 4-pin SO6
  • Operating Temperature: -30°C to 100°C
  • Higher CTR (Current Transfer Ratio) than standard TLP291
  • Lead-Free Construction

Benefits

  • Offers electrical isolation, protecting sensitive circuits from voltage surges and noise.
  • Saves board space due to its compact size.
  • Ensures reliable operation in a wide temperature range.
  • Provides enhanced signal transfer efficiency due to the higher CTR.
  • Complies with environmental regulations.

Additional Details

The TLP291GR(GR-TP.SE) features a high isolation voltage, typically around 3750 Vrms, ensuring robust electrical isolation. Its compact 4-pin SO6 package makes it suitable for space-constrained designs. The device operates reliably from -30°C to 100°C. The 'GR' designation suggests a higher Current Transfer Ratio (CTR) compared to the standard TLP291, enhancing signal transfer. It is lead-free and adheres to environmental regulations. The (GR-TP.SE) probably specifies particular tape and reel packaging for automated assembly and possibly sorting criteria for specific electrical characteristics.

You May Also Be Interested in

443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
535+ $0.0940 $50.2900
1,300+ $0.0772 $100.3600
2,010+ $0.0748 $150.3480
2,765+ $0.0724 $200.1860
3,580+ $0.0699 $250.2420
4,785+ $0.0627 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,525 pieces
MOQ: 535 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess