EN
  • EN
  • DE

TLP296G

Part No TLP296G
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Logic Output
Description TOSHIBA Photocoupler Photo Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Logic Output
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218177-TLP296G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP296G CAD Model

Description

The TLP296G is a small outline transistor optocoupler from Toshiba Semiconductor and Storage. It's designed to provide electrical isolation between low-voltage control circuits and higher-voltage power circuits. The optocoupler consists of an infrared emitting diode (IRED) and a phototransistor, allowing signals to be transmitted without a direct electrical connection.

Applications

  • AC Servo Motor Control: Isolates control signals in servo motor drives.
  • Factory Automation: Used in programmable logic controllers (PLCs) and other automation equipment.
  • Inverters: Provides isolation in solar inverters and other power inverters.
  • Switching Power Supplies: Offers isolation between primary and secondary sides in power supplies.
  • Office Automation Equipment: Used in devices like printers and copiers for signal isolation.

Features

  • High Isolation Voltage: Offers a minimum isolation voltage of 3750 Vrms.
  • Small Outline Package (SO): Space-saving design suitable for high-density PCB layouts.
  • Current Transfer Ratio (CTR): Specified CTR ensures efficient signal transfer.
  • Low Input Current: Reduces power consumption and minimizes load on the input circuit.
  • RoHS Compliant: Environmentally friendly and compliant with industry standards.

Benefits

  • Enhanced Safety: High isolation voltage protects personnel and equipment from electrical hazards.
  • Noise Immunity: Isolates circuits to prevent noise and interference from affecting sensitive components.
  • Compact Design: Small package allows for integration into space-constrained applications.
  • Reliable Performance: Toshiba's quality ensures consistent and dependable operation.
  • Simplified Design: Simplifies circuit design by providing a pre-packaged isolation solution.

Additional Details

The TLP296G optocoupler operates by converting an electrical signal into infrared light, which is then detected by the phototransistor. This process ensures complete electrical isolation between the input and output sides. The CTR is a critical parameter, indicating the ratio of output current to input current.

Key specifications include a collector-emitter voltage (VCEO) rating, forward current (IF) rating for the input diode, and power dissipation ratings. The operating temperature range is typically -55°C to +110°C, making it suitable for a wide range of environments. The 'G' suffix typically indicates RoHS compliance.

You May Also Be Interested in

Toshiba Semiconductor and Storage
2.5A 5V 1.55V 15V~30V DC SOP-8-2.54mm Logic Output Optoisolators RoHS
Lowest to $0.7422
TT Electronics
OPTOISO 15KV OPEN COLLECTOR
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 6SO
Lowest to $5.9069
Broadcom Limited
OPTOISO 3.75KV OPN COLL 8SO TALL
Need more? Email Us
TT Electronics
OPTOISOLTR 16KV OPEN COLLECTOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Broadcom Limited
OPTOISO 1.5KV 2CH PUSH PULL 8DIP
Need more? Email Us
Broadcom Limited
15MM CTI600V OPTOCOUPLER (10MBD)
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV PUSH PULL 6-SO
Lowest to $0.8457

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess