EN
  • EN
  • DE

TLP3032

Part No TLP3032
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099947-TLP3032
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP3032 CAD Model

Description

The TLP3032 is a Phototriac Coupler from Toshiba Semiconductor and Storage. Similar to the TLP3031, it integrates an infrared LED and a photo-triac to provide electrical isolation for AC load control applications.

Applications:

  • Solid State Relays (SSRs)
  • Industrial Automation Equipment
  • Temperature Controllers
  • Solenoid and Valve Control
  • Lighting Systems

Features:

  • High Isolation Voltage: Provides robust protection against high-voltage transients.
  • Zero Crossing Function: Minimizes switching noise and extends the lifespan of connected loads.
  • Low Input Trigger Current: Operates efficiently with minimal control signal power.
  • DIP Package: Standard through-hole package for easy integration.
  • Safety Standards Compliance: Meets industry safety requirements for isolation.

Benefits:

  • Enhanced Safety: Prevents electrical hazards by isolating control signals from AC power.
  • Reduced Noise: Zero crossing circuitry lowers electromagnetic interference.
  • Energy Efficient: Low trigger current reduces power consumption.
  • Simple Implementation: Easy to incorporate into existing circuits with standard package.
  • Increased Reliability: Solid-state design offers a long and trouble-free operating life.

Additional Details:

The TLP3032 has a peak off-state voltage of 400V. Its isolation voltage is rated at 5000Vrms. It is typically activated with an LED trigger current of 3mA. It also comes in a through-hole DIP package. This phototriac is designed to switch AC loads with low EMI due to the zero-crossing detection. The typical operating temperature range is -30°C to 100°C.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess