The TLP3062A is a photocoupler manufactured by Toshiba Semiconductor and Storage. It consists of an infrared emitting diode coupled with a photo-triac. It is designed for use in applications requiring electrical isolation between the control circuit and the load circuit, such as in AC solid-state relays and other switching applications.
Applications:
- AC Solid State Relays
- Switching Circuits
- Lighting Controls
- Industrial Controls
- Home Appliances
Features:
- Off-State Voltage: 600 V
- On-State Current: 0.3 A
- Isolation Voltage: 5000 Vrms (Min)
- Trigger LED Current: 5 mA (Max)
- Small DIP-6 Package
Benefits:
- Electrical Isolation: Provides high isolation voltage, protecting control circuits from high-voltage loads.
- Solid-State Reliability: Offers long operating life and high reliability compared to electromechanical relays.
- Low Input Current: Compatible with low-power control circuits.
- High Surge Current Capability: Can withstand high surge currents, making it suitable for driving inductive loads.
- Compact Size: Enables high-density mounting on printed circuit boards.
Additional Details:
The TLP3062A photocoupler is designed to switch AC loads. It is suitable for a wide range of applications. The high isolation voltage ensures safe operation in demanding environments. The device is triggered by a small current which simplifies the interface to microcontroller or digital logic circuits. The small DIP-6 package makes it easy to integrate into existing designs. The photocoupler helps to reduce the size, weight, and power consumption of the control circuit. It also provides excellent noise immunity. The device complies with RoHS standards.