EN
  • EN
  • DE

TLP3064

Part No TLP3064
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description TOSHIBA Photocoupler GaAs Ired & Photo-Triac
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1269757-TLP3064
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP3064 CAD Model

Description

The TLP3064 is a Phototriac Coupler in a DIP-6 package, manufactured by Toshiba Semiconductor and Storage. This device consists of an infrared emitting diode optically coupled to a bilateral silicon switch. It is designed for AC line control applications.

Applications:

  • Solid-state relays (SSRs): Used as a trigger for larger triacs in SSRs to switch AC loads.
  • Industrial control: Implemented in motor control circuits, lighting control systems, and other industrial automation applications.
  • Home appliances: Found in appliances such as washing machines, refrigerators, and ovens for switching AC power.
  • Lighting control: Used in dimming circuits and other lighting control systems.

Features:

  • High isolation voltage: Provides electrical isolation between the input and output circuits.
  • Zero voltage crossing detection: Reduces noise and extends the life of the switched load.
  • Low on-state voltage: Minimizes power dissipation.
  • DIP-6 package: Industry standard package for ease of use and compatibility.
  • High repetitive peak off-state voltage: Enhances reliability and prevents false triggering.

Benefits:

  • Electrical isolation: Protects control circuits from high-voltage AC lines.
  • Reduced noise: Zero voltage crossing minimizes switching noise and electromagnetic interference (EMI).
  • Increased reliability: Solid-state design offers improved reliability compared to electromechanical relays.
  • Longer lifespan: Absence of moving parts results in a longer operational lifespan.
  • Compact size: DIP-6 package allows for space-saving design.

Technical Specifications:

The TLP3064 features a peak off-state voltage of 600V. The isolation voltage is typically 5000Vrms. The trigger current (IFT) is a key parameter that dictates the LED current required to switch the output triac. Datasheets provide detailed information about the forward voltage of the LED, on-state current, and other critical parameters. It is crucial to refer to the Toshiba datasheet for precise specifications and application guidelines.

This phototriac coupler is a valuable component for applications requiring safe and reliable switching of AC loads, offering superior performance and longevity compared to traditional electromechanical relays.

You May Also Be Interested in

NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8598 $60.0558
50+ $2.3470 $117.3500
77+ $2.2730 $175.0210
105+ $2.2003 $231.0315
136+ $2.1264 $289.1904
182+ $1.9069 $347.0558
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,979 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess