EN
  • EN
  • DE

TLP3106

Part No TLP3106
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description Normally opened (1-Form-A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1269761-TLP3106
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP3106 CAD Model

Description

The TLP3106 is a solid-state relay (SSR) manufactured by Toshiba Semiconductor and Storage. This device incorporates an infrared emitting diode (IRED) optically coupled to a MOSFET, providing electrical isolation between the input and output circuits. The TLP3106 is designed for switching AC or DC loads in various applications, offering advantages such as fast switching speed, long lifespan, and high reliability compared to traditional electromechanical relays.

Applications

  • Industrial Control Systems: Used for switching loads in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Security Systems: Controls access control systems, alarm systems, and other security devices.
  • Power Supplies: Provides isolated switching in power supplies and battery chargers.
  • Lighting Control: Enables dimming and switching of lights in residential and commercial applications.
  • Medical Equipment: Used in medical devices requiring electrical isolation for safety.

Features

  • Solid-State Relay (SSR): Provides electrical isolation between input and output circuits.
  • Optically Isolated: Uses an IRED to optically couple the input and output.
  • MOSFET Output: Offers fast switching speed and low on-resistance.
  • High Isolation Voltage: Provides high voltage isolation between the input and output.
  • Long Lifespan: Offers a long lifespan compared to electromechanical relays.
  • Small Package: Enables integration into compact devices.

Benefits

  • Electrical Isolation: Protects sensitive circuits from high voltage and noise.
  • Fast Switching Speed: Enables high-speed switching in various applications.
  • Long Lifespan: Reduces maintenance and replacement costs.
  • High Reliability: Provides robust performance in various operating conditions.
  • Reduced EMI: Generates less electromagnetic interference compared to electromechanical relays.

Additional Details

The TLP3106 has an off-state voltage of 60V and a continuous load current of 1.2A. It offers an isolation voltage of 3750Vrms between the input and output. The TLP3106 has a typical turn-on and turn-off time in the microsecond range. The SSR comes in a 4-pin SO4 package suitable for surface mounting. Toshiba Semiconductor and Storage is committed to delivering high-quality and reliable optoelectronic components, and the TLP3106 solid-state relay provides a robust and efficient solution for a wide range of switching applications requiring galvanic isolation.

You May Also Be Interested in

Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Xilinx Inc.
5V in-system programmable
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.7985 $83.3955
6+ $22.8089 $136.8534
8+ $22.0963 $176.7704
11+ $21.3837 $235.2207
14+ $20.6710 $289.3940
19+ $18.5320 $352.1080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,380 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess