EN
  • EN
  • DE
  • IT

TLP3122A(TPLE(O

Part No TLP3122A(TPLE(O
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Photorelay SPST 50mA 1.3V DC-IN 1A 60V Surface Mount 4-Pin SOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1099953-TLP3122A(TPLE(O
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP3122A(TPLE(O CAD Model

Description

The TLP3122A(TPLE(O is a solid-state relay (SSR) manufactured by Toshiba Semiconductor and Storage. It's designed for applications requiring isolated switching of AC or DC loads. This SSR integrates an infrared LED, a photodiode array, and a MOSFET to provide reliable and efficient switching with high isolation.

Applications:

  • Industrial Control Systems
  • Measurement Equipment
  • Security Systems
  • Medical Equipment
  • Office Automation

Features:

  • High Isolation Voltage: Ensures electrical isolation between control and load circuits.
  • Low On-Resistance: Minimizes power dissipation and voltage drop during switching.
  • Fast Switching Speed: Enables rapid control of connected loads.
  • Small Package Size: Allows for compact circuit designs.
  • RoHS Compliant: Meets environmental regulations.

Benefits:

  • Improved Safety: Protects control circuitry from high-voltage surges.
  • Enhanced Efficiency: Low on-resistance reduces power loss.
  • Precise Control: Fast switching speed provides accurate and responsive operation.
  • Space Saving: Compact design allows for use in small devices.
  • Long-Term Reliability: Solid-state design provides a long lifespan with minimal maintenance.

Additional Details:

The TLP3122A(TPLE(O has an output voltage rating of 60V and a continuous current rating of 1.2A. The isolation voltage is high, at 3750Vrms. The on-resistance is typically very low. It comes in a small SO package. The turn-on and turn-off times are very fast. This SSR is frequently used where precise control and reliable isolation are critical. The operating temperature range is -40°C to 85°C.

You May Also Be Interested in

Omega Engineering
Temp Labels: Stick-On Labels RoHS Compliant: Yes
Need more? Email Us
Vishay
Need more? Email Us
Infineon Technologies
DRIVER_IC / Half-Bridge Gate Driver IC TTL PG-LQFP-64-27
Lowest to $7.8094
Infineon Technologies
Contact for details
Need more? Email Us
Infineon Technologies
Lowest to $10.6908
AVX Corporation
Need more? Email Us
Texas Instruments
IC REG LINEAR 1V 300MA 4X2SON / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)
Lowest to $0.3312
Halo Electronics Inc
TGM240S Series 960 uH 0.8 Ohm 3CT: 4CT SMT DC/DC Isolation Transformer
Lowest to $2.7646
Halo Electronics Inc
Power Transformer 1500Vrms 2CT: 1CT Dual Prim. Dual Sec. 3.3V/5V Sec. Surface Mount
Lowest to $2.4881

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess