EN
  • EN
  • DE

TLP320-4(F)

Part No TLP320-4(F)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Optocoupler AC-IN 4-CH Transistor DC-OUT 16-Pin PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
RoHS Non-Compliant
Win Source Part Number 1099956-TLP320-4(F)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP320-4(F) CAD Model

Description

The TLP320-4(F) is a solid-state relay (SSR) manufactured by Toshiba Semiconductor and Storage. It uses an infrared LED optically coupled to a MOSFET to provide isolated switching of DC loads. This configuration allows for a compact, efficient, and reliable solution for various applications requiring isolation.

Applications:

  • Industrial Control Systems
  • Power Supplies
  • Measuring Instruments
  • Amusement Machines
  • Office Automation Equipment

Features:

  • High Isolation Voltage: Provides robust electrical isolation between the input and output.
  • Low On-Resistance: Minimizes power dissipation and voltage drop across the switch.
  • Fast Switching Speed: Enables rapid control of the connected load.
  • Small Package: Allows for high-density mounting on PCBs.
  • Low Input Current: Efficiently triggered with a minimal control signal.

Benefits:

  • Enhanced Safety: Protects the control circuit from voltage spikes and surges from the load.
  • Improved Efficiency: Reduces power loss due to low on-resistance.
  • Precise Control: Fast switching allows for accurate and responsive load management.
  • Compact Design: Saves valuable board space, allowing for smaller product designs.
  • Extended Lifespan: Solid-state design ensures long-term reliability and minimal maintenance.

Additional Details:

The TLP320-4(F) has an output voltage rating of 20V and a continuous output current of 1.2A. The isolation voltage is typically 2500 Vrms. The on-resistance is very low, contributing to efficient operation. The SSR is packaged in a small SO4 package. The operating temperature range is typically -40°C to 85°C. Its fast switching and high isolation make it suitable for applications needing precise and safe control.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Toshiba Semiconductor and Storage
Need more? Email Us
Agere Systems
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess