EN
  • EN
  • DE

TLP3319

Part No TLP3319
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description Normally open (1-Form-A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 370390-TLP3319
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP3319 CAD Model

Description

The TLP3319 is a solid-state relay (SSR) manufactured by Toshiba Semiconductor and Storage. It integrates an infrared emitting diode (IRED) and a photo-triac in a single package. This SSR is designed for applications requiring electrical isolation and switching of AC loads.

Applications

  • AC Load Switching: Used for switching AC loads in industrial and consumer applications.
  • Heating Control: Employed in temperature controllers for precise heating control.
  • Lighting Control: Utilized in lighting systems for dimming and on/off control.
  • Motor Control: Integrated in motor control circuits for starting, stopping, and speed regulation of small AC motors.
  • Home Appliances: Found in appliances such as washing machines, refrigerators, and air conditioners.

Features

  • High Isolation Voltage: Provides electrical isolation between input and output circuits.
  • Zero-Crossing Function: Reduces noise and extends the life of the load by switching at zero voltage.
  • Compact Package: Allows for high-density mounting on circuit boards.
  • Surface Mount Device (SMD): Facilitates automated assembly processes.
  • High Surge Current Capability: Handles high inrush currents without damage.

Benefits

  • Improved System Reliability: Provides electrical isolation, reducing the risk of ground loops and electrical noise.
  • Reduced Noise: Zero-crossing function minimizes electromagnetic interference (EMI).
  • Long Load Life: Switching at zero voltage reduces stress on the load.
  • Space Saving: Compact package allows for smaller and more efficient designs.
  • Simplified Circuit Design: Integrates multiple components into a single package.

Additional Details

The TLP3319 is designed for AC load switching applications. Its key specifications include a load voltage of up to 400V, and a continuous load current of up to 0.5A. The isolation voltage is rated at 5000Vrms. The zero-crossing function helps to minimize transient currents and voltage spikes during switching, improving the overall performance and reliability of the system. This SSR is compliant with RoHS directives. It provides enhanced safety and performance compared to traditional electromechanical relays. The operating temperature range typically spans from -40°C to +85°C. The input trigger current is low, contributing to its overall low power consumption profile.

You May Also Be Interested in

STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Kemet
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Texas Instruments
Lowest to $5.6324
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
AVX Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess