EN
  • EN
  • DE

TLP350H

Part No TLP350H
Manufacturer Toshiba Semiconductor and Storage
Catalog Isolators - Gate Drivers
Description Transistor Inverters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1269790-TLP350H
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP350H CAD Model

Description

The TLP350H is a high-speed photocoupler from Toshiba Semiconductor and Storage. This device consists of a gallium arsenide (GaAs) infrared emitting diode optically coupled to a phototransistor. It is designed for applications requiring electrical isolation between input and output circuits while maintaining fast switching speeds.

Applications:

  • Programmable Logic Controllers (PLCs): Providing isolation between control circuits and high-power outputs.
  • Inverter Circuits: Isolating gate drive signals in motor control and power conversion applications.
  • Switching Power Supplies: Ensuring safety and isolation in power supply designs.
  • Industrial Control Systems: Protecting sensitive control circuitry from voltage spikes and noise.
  • Data Communication: Isolating data lines to prevent ground loops and improve signal integrity.

Features:

  • High-Speed Switching: Offers fast switching speeds for efficient data transmission.
  • High Isolation Voltage: Provides robust electrical isolation between input and output.
  • Low Input Current: Requires minimal input current for activation, reducing power consumption.
  • Wide Operating Temperature Range: Suitable for use in harsh industrial environments.
  • Compact Package: Allows for high-density board layouts.
  • Safety Standards Compliance: Meets various international safety standards for reinforced insulation.

Benefits:

  • Enhanced Safety: Provides electrical isolation to protect users and equipment from high voltages.
  • Improved Noise Immunity: Reduces the impact of noise and interference on sensitive circuits.
  • Reliable Operation: Ensures stable performance in demanding industrial applications.
  • Simplified Design: Reduces the complexity of circuit design by providing isolation.
  • Reduced Power Consumption: Minimizes power losses in the isolation barrier.

Additional Details:

The TLP350H features a high common-mode transient immunity, which helps prevent false triggering due to noise. It is available in a DIP (Dual In-Line Package) or SMD (Surface Mount Device) package. The device's input-output isolation voltage is typically several kilovolts, providing a high level of protection.

This photocoupler is an essential component in applications requiring reliable electrical isolation and fast data transfer. Its robust design and safety certifications make it suitable for a wide range of industrial and commercial applications.

You May Also Be Interested in

Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess