EN
  • EN
  • DE

TLP351F(TP4,F)

Part No TLP351F(TP4,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840568-TLP351F(TP4,F)
Ultra Librarian 3D Model Ultra Librarian TLP351F(TP4,F) CAD Model

Description

The TLP351F(TP4,F) is an IGBT gate drive photocoupler manufactured by Toshiba Semiconductor and Storage. It's designed for driving insulated-gate bipolar transistors (IGBTs) and MOSFETs. It features high isolation voltage, high output current, and fast switching speed, making it suitable for various industrial and power electronics applications.

Applications:

  • Inverter Drives: Used to drive IGBTs in motor control inverters.
  • Uninterruptible Power Supplies (UPS): Provides isolated gate drive for IGBTs in UPS systems.
  • Welding Machines: Controls IGBTs for precise power delivery.
  • Induction Heating Systems: Drives IGBTs in high-frequency induction heating applications.
  • Power Factor Correction (PFC) Circuits: Used in PFC circuits to improve power efficiency.

Features:

  • High Isolation Voltage: Offers reinforced insulation.
  • High Output Current: Provides sufficient gate drive current for IGBTs.
  • Fast Switching Speed: Enables high-frequency operation.
  • Under Voltage Lockout (UVLO): Prevents IGBTs from operating with insufficient gate voltage.
  • Desaturation Detection: Protects IGBTs from overcurrent conditions.

Benefits:

  • Enhanced Safety: Galvanic isolation protects control circuitry from high voltages.
  • Improved Efficiency: Fast switching minimizes switching losses.
  • IGBT Protection: UVLO and desaturation detection enhance IGBT reliability.
  • Simplified Design: Reduces component count and simplifies circuit design.
  • Reliable Performance: Designed for robust operation in harsh environments.

Additional Details:

The TLP351F(TP4,F) has a high common-mode transient immunity, which helps to prevent false triggering in noisy environments. It also features a wide operating temperature range, allowing it to be used in various industrial applications. The device is available in a small surface mount package. The device's specifications should be consulted to ensure compatibility with the specific IGBT or MOSFET being driven.

You May Also Be Interested in

Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess