EN
  • EN
  • DE

TLP3521

Part No TLP3521
Manufacturer Toshiba Semiconductor and Storage
Catalog Solid State Relays
Description TOSHIBA Photocoupler GaAs Ired & Photo-Triac
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays
Family Solid State Relays
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218210-TLP3521
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP3521 CAD Model

Description

The TLP3521 is a photorelay manufactured by Toshiba Semiconductor and Storage, designed for applications requiring high isolation and solid-state switching. It incorporates an infrared LED on the input side and a MOSFET on the output side, enabling electrical isolation between the control signal and the load. This design offers enhanced reliability and longevity compared to traditional electromechanical relays.

Applications:

  • Industrial Control Systems: Used for isolated control of actuators, sensors, and other components in industrial automation.
  • Programmable Logic Controllers (PLCs): Provides isolated output channels for driving various loads.
  • Test and Measurement Equipment: Offers isolated switching for accurate and safe measurements in testing instruments.
  • Medical Equipment: Ensures patient safety by providing electrical isolation in sensitive medical devices.
  • Power Supplies: Used for isolated feedback control and switching within power supply circuits.
  • Security Systems: Facilitates isolated control of alarm systems and other security devices.

Features:

  • High Isolation Voltage: Provides a high level of electrical isolation between the input and output.
  • Solid-State Design: Offers improved reliability and longer lifespan compared to mechanical relays.
  • Low On-Resistance: Minimizes voltage drop and power dissipation across the switch.
  • Fast Switching Speed: Enables rapid switching operations.
  • Surface Mount Package: Designed for automated assembly and space-saving applications.

Benefits:

  • Enhanced Safety: High isolation voltage protects control circuits from voltage transients and ground loops.
  • Increased Reliability: Solid-state construction provides a long and reliable operational life.
  • Reduced Power Consumption: Low on-resistance minimizes power dissipation, improving energy efficiency.
  • Compact Design: Surface mount package enables high-density mounting and space-saving designs.
  • Improved Performance: Fast switching speed enhances system responsiveness.

Additional Details:

The TLP3521 datasheet provides detailed electrical characteristics, including the LED forward current, trigger LED forward current, on-state current, on-state resistance, and isolation voltage. Engineers should consult the official Toshiba datasheet for precise specifications before incorporating this component into a design. The device is typically RoHS compliant, signifying its adherence to environmental regulations regarding hazardous substances.

You May Also Be Interested in

Omron
45A 1-PHASE SSR ZERO CROSS
Need more? Email Us
Omron
SOLID STATE RELAY
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 100-240V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 750MA 24-253V
Need more? Email Us
Omron
SSR RELAY SPST-NO 25A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 75A 19-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 40A 19-264V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess