EN
  • EN
  • DE

ADM6315-26D2ART-RL

Part No ADM6315-26D2ART-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR OD 2.63V SOT143
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 20 ms Minimum
Voltage - Threshold 2.63V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143-4
Win Source Part Number 114563-ADM6315-26D2ART-RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM6315-26D2ART-RL CAD Model

Description

ADM6315-26D2ART-RL - Analog Devices Inc.

The ADM6315-26D2ART-RL is a high-quality supervisory circuit manufactured by Analog Devices Inc., designed to monitor power supplies in microprocessor systems. This component provides a precise, cost-effective system for managing power supply and processor health, thereby enhancing the reliability of electronic systems. It is an essential device for applications that require a high degree of stability and accuracy in their power supply monitoring.

Key Features

  • Voltage Monitoring Precision: The ADM6315-26D2ART-RL supervisory circuit ensures accurate monitoring with a tight 2.5% threshold accuracy over the entire temperature range.
  • Reset Timeout Duration: It features an internally fixed timeout period of 140 ms minimum, which provides a reliable reset signal for proper system reboot.
  • Low Power Consumption: The device is designed for low power consumption, drawing only 13 μA of supply current, making it suitable for power-sensitive applications.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +125°C, it is capable of functioning in extreme environmental conditions.
  • High Supply Voltage Range: The ADM6315-26D2ART-RL can monitor supply voltages from 2.7 V to 5.5 V, accommodating a variety of power supply configurations.
  • Reset Output Stages: It offers an active-low, push-pull reset output, which ensures compatibility with most microprocessor and microcontroller interfaces.
  • Compact Package: The supervisory circuit is available in a small, 4-pin SOT-143 package, which is ideal for space-constrained applications.

Applications

The ADM6315-26D2ART-RL is versatile and can be used in a broad range of applications, including:

  • Portable and battery-powered equipment
  • Microprocessor/microcontroller systems
  • Industrial and automotive systems
  • Data storage equipment
  • Networking and telecom infrastructure

With its precision voltage monitoring and low power consumption, the ADM6315-26D2ART-RL from Analog Devices Inc. is an excellent choice for designers looking to improve the reliability and performance of their electronic systems. Its robust feature set ensures that it can meet the stringent requirements of a wide array of applications, making it a valuable component in any power supply monitoring solution.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3122 $51.7464
29+ $3.5383 $102.6107
44+ $3.4277 $150.8188
61+ $3.3171 $202.3431
78+ $3.2066 $250.1148
105+ $2.8748 $301.8540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess