EN
  • EN
  • DE

TLP3526(N

Part No TLP3526(N
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case DIP
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 742640-TLP3526(N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP3526(N CAD Model

Description

The TLP3526(N is a high-speed photocoupler manufactured by Toshiba Semiconductor and Storage. It is designed for isolated gate drive applications, providing electrical isolation between the input and output circuits. This photocoupler is known for its high common-mode transient immunity, fast switching speeds, and compact design, making it ideal for use in industrial and power electronics applications.

Applications

  • Inverter Control: Used in inverter circuits for driving MOSFETs and IGBTs with electrical isolation.
  • Motor Control: Ideal for motor control applications, providing isolated gate drive for motor drive circuits.
  • Power Supplies: Employed in power supplies for isolated feedback control and gate drive.
  • Industrial Automation: Utilized in industrial automation systems for isolated signal transmission and control.
  • Renewable Energy Systems: Suitable for renewable energy systems like solar inverters and wind turbine converters.

Features

  • High Isolation Voltage: Offers a high isolation voltage (typically 5000 Vrms) to provide robust electrical isolation.
  • High Common-Mode Transient Immunity: Features high common-mode transient immunity (CMTI), preventing false triggering due to noise.
  • Fast Switching Speed: Provides fast switching speeds, allowing for efficient operation in high-frequency applications.
  • Low Input Current: Requires a low input current, reducing power consumption and improving efficiency.
  • Compact Design: Available in a small package, reducing the overall footprint on the PCB.

Benefits

  • Enhanced Safety: High isolation voltage ensures safe operation by providing robust electrical isolation.
  • Reliable Performance: High CMTI ensures reliable performance in noisy environments, preventing false triggering.
  • Efficient Operation: Fast switching speeds allow for efficient operation in high-frequency applications.
  • Low Power Consumption: Low input current reduces power consumption, improving system efficiency.
  • Compact Integration: Small package size allows for easy integration into space-constrained applications.

Additional Details

The TLP3526(N is designed to operate over a wide temperature range, ensuring reliability in diverse environmental conditions. It is typically used with gate resistors to optimize the switching performance of the driven MOSFET or IGBT. The photocoupler's internal construction ensures high reliability and long-term stability.

Technical Specifications (Typical):

  • Isolation Voltage: 5000 Vrms
  • Input Forward Current: 5 mA to 10 mA
  • Output Supply Voltage: 15 V to 30 V
  • Switching Speed: Typically 200 ns (turn-on and turn-off time)
  • Operating Temperature: -40°C to +100°C

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9516 $61.8540
150+ $0.7809 $117.1350
230+ $0.7564 $173.9720
320+ $0.7320 $234.2400
410+ $0.7077 $290.1570
550+ $0.6345 $348.9750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,399 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess