EN
  • EN
  • DE

TLP3566

Part No TLP3566
Manufacturer Toshiba Semiconductor and Storage
Catalog Solid State Relays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays
Family Solid State Relays
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218216-TLP3566
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP3566 CAD Model

Description

The TLP3566 is an IGBT gate drive optocoupler from Toshiba, designed to provide reliable and efficient drive for insulated gate bipolar transistors (IGBTs) and power MOSFETs. Featuring reinforced insulation and high-speed switching capabilities, it is well-suited for a variety of industrial applications where safety and performance are critical. The TLP3566 ensures galvanic isolation between the control and power stages, effectively preventing high-voltage transients from interfering with sensitive control circuitry.

Applications:

  • AC Servo Motor Drivers: Used in servo drives to control motor position, velocity, and torque with high precision.
  • Robotics: Enables precise and safe control of robot arms and joints in industrial automation.
  • Power Factor Correction (PFC) Circuits: Provides isolation and drive for IGBTs in PFC circuits to improve power quality.
  • General Purpose Inverters: Drives IGBTs in inverters used in various applications, such as renewable energy systems and motor control.
  • Plasma Display Panels (PDPs): Used in PDPs for efficient and reliable switching.

Features:

  • Reinforced Insulation: Offers a high level of insulation, ensuring safety and reliability in high-voltage applications.
  • High-Speed Switching: Enables fast switching speeds, minimizing switching losses and improving efficiency.
  • Low Input Threshold Current: Requires a low input current, simplifying drive circuit design and reducing power consumption.
  • High Output Peak Current: Provides a high output peak current, allowing for effective driving of IGBTs and power MOSFETs.
  • Desaturation Detection: Detects desaturation events in IGBTs to protect them from damage.

Benefits:

  • Enhanced Safety: Galvanic isolation protects control circuits from high-voltage transients, ensuring safety for operators and equipment.
  • Improved Efficiency: Fast switching speeds reduce switching losses, leading to higher overall system efficiency.
  • Reliable Operation: Robust design and reinforced insulation ensure reliable performance in harsh industrial environments.
  • Simplified Design: Low input current requirements simplify drive circuit design.
  • IGBT Protection: Desaturation detection protects IGBTs from overcurrent and short-circuit conditions.

The TLP3566 is characterized by a high common-mode transient immunity, minimizing the risk of false triggering due to noise. The device comes in a DIP8 package and complies with RoHS standards. Its operating temperature range typically spans from -40°C to +100°C, making it suitable for a broad spectrum of industrial environments. The TLP3566 is a vital component for power electronics applications demanding efficient, reliable, and safe IGBT gate driving with reinforced isolation and IGBT protection features.

You May Also Be Interested in

Omron
SSR RELAY SPST-NO 2A 100-240V
Need more? Email Us
Omron
SSR RELAY SPST-NO 3A 3-125V
Need more? Email Us
Omron
SSR RELAY SPST-NO 40A 19-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 3A 5-24V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 3A 12-140V
Need more? Email Us
Omron
SSR RELAY SPST-NO 25A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 5A 100-240V
Need more? Email Us
Omron
SSR RELAY SPST-NO 75A 19-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 10A 19-264V
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess