EN
  • EN
  • DE

LMX2522LQ1635/NOPB

Part No LMX2522LQ1635/NOPB
Manufacturer Texas Instruments
Catalog RF Misc ICs and Modules
Description IC FREQ SYNTH DUAL W/VCO 28WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Frequency Synthesizer
Frequency 1635MHz
RF Type CDMA, PCS
Secondary Attributes Integrated PLL and VCO
Case / Package 28-WQFN (5x5)
Win Source Part Number 1055861-LMX2522LQ1635/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMX2522LQ1635/NOPB CAD Model

Description

Product Overview: LMX2522LQ1635/NOPB by Texas Instruments

The LMX2522LQ1635/NOPB is a highly integrated, low-noise frequency synthesizer system from Texas Instruments, designed to meet the stringent requirements of wireless infrastructure and other high-performance RF applications. This advanced synthesizer includes a delta-sigma fractional-N PLL (phase-locked loop), a high-quality VCO (voltage-controlled oscillator), and a variety of features that make it a versatile and efficient solution for frequency generation and modulation.

Key Features

  • High Performance: The LMX2522LQ1635/NOPB offers exceptional phase noise performance, which is critical for maintaining signal integrity in communication systems.
  • Wide Frequency Range: It supports a broad frequency range, making it suitable for various applications, including base stations, wireless LANs, and other RF systems.
  • Integrated VCO: The inclusion of an integrated VCO simplifies the design process by reducing the number of external components required.
  • Programmable Divider: A programmable divider allows for fine-tuning of the output frequency, providing designers with flexibility in their system design.
  • Low Power Consumption: Designed with power efficiency in mind, it helps in reducing the overall power consumption of the systems it is used in.

Applications

  • Wireless Infrastructure
  • Wireless LANs (WLAN)
  • Private Mobile Radios
  • Test Equipment

Package and Quality

The LMX2522LQ1635/NOPB is available in a compact QFN (quad-flat no-leads) package, which is ideal for space-constrained applications. It is part of Texas Instruments' commitment to high-quality products, and the NOPB designation indicates that it is lead-free and RoHS compliant, catering to environmentally conscious manufacturing needs.

Overall, the LMX2522LQ1635/NOPB from Texas Instruments is a robust and reliable choice for designers looking to implement a high-performance frequency synthesizer with minimal design complexity and excellent power efficiency. Its wide frequency range, low phase noise, and integrated features make it a highly attractive option for a variety of RF applications.

You May Also Be Interested in

Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6968 $58.1808
13+ $7.9563 $103.4319
20+ $7.7077 $154.1540
27+ $7.4591 $201.3957
35+ $7.2104 $252.3640
47+ $6.4645 $303.8315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,650 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess