EN
  • EN
  • DE

TLP3616(F)

Part No TLP3616(F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Solid State Relays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Isolators - Gate Drivers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218221-TLP3616(F)
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP3616(F) CAD Model

Description

The TLP3616(F) is a solid-state relay (SSR) produced by Toshiba, designed for a variety of switching applications demanding isolation, reliability, and speed. This device integrates an infrared LED, a photodiode array, and a MOSFET output to deliver a robust and compact solution. It is intended to replace electromechanical relays where long operational life, fast switching speeds, and low power consumption are critical factors. The TLP3616(F) offers galvanic isolation between the control input and the load output, which enhances safety and prevents electrical noise from affecting sensitive circuits.

Applications:

  • Industrial Automation: Used in automated systems for switching signals in manufacturing processes, improving efficiency and reliability.
  • Building Automation: Provides reliable switching for HVAC systems, lighting controls, and security systems in commercial buildings.
  • Medical Equipment: Provides isolated switching for various medical devices, ensuring patient safety and reliable operation.
  • Data Acquisition Systems: Used in data acquisition systems for switching signals with high precision and speed.
  • Telecommunications Equipment: Offers isolated switching for telecommunications applications, such as line switching and signal routing.

Features:

  • Galvanic Isolation: Provides a high level of isolation between the input and output, ensuring safety and preventing electrical noise.
  • Low On-Resistance: Offers low on-resistance, minimizing power dissipation and improving efficiency.
  • High Switching Speed: Enables fast switching speeds, allowing for precise control and rapid response times.
  • Long Life: Solid-state design ensures long operational life, reducing maintenance and replacement costs.
  • Low Input Current: Requires a low input current, simplifying the drive circuit and reducing power consumption.

Benefits:

  • Enhanced Safety: Galvanic isolation protects control circuits from high-voltage transients, ensuring safety for operators and equipment.
  • Improved Reliability: Solid-state design eliminates mechanical wear, providing high reliability and long life.
  • Increased Efficiency: Low on-resistance minimizes power dissipation, leading to higher overall system efficiency.
  • Precise Control: High switching speed enables precise control and rapid response times.
  • Reduced Maintenance: Long life reduces maintenance and replacement costs.

The TLP3616(F) comes in a small outline package (SOP) and is RoHS compliant. Its operating temperature range typically spans from -40°C to +85°C, making it suitable for deployment in diverse industrial environments. The TLP3616(F) is a dependable and efficient solution for various switching applications, offering galvanic isolation, high switching speed, and a prolonged operational life, thus presenting a superior alternative to electromechanical relays.

You May Also Be Interested in

Phoenix Contact
SSR RELAY SPST-NO 3A 12-140V
Need more? Email Us
Omron
RELAY
Need more? Email Us
Omron
SSR RELAY SPST-NO 5A 100-240V
Need more? Email Us
Omron
SSR RELAY SPST-NO 3A 3-125V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 100-240V
Need more? Email Us
Omron
SSR RELAY SPST-NO 1A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 100-240V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-264V
Need more? Email Us
Omron
45A 1-PHASE SSR ZERO CROSS
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2416 $62.0800
115+ $1.0187 $117.1505
180+ $0.9875 $177.7500
245+ $0.9552 $234.0240
315+ $0.9240 $291.0600
420+ $0.8281 $347.8020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess